EN
  • EN
  • DE

64128L FC BW-3

Part No 64128L FC BW-3
Manufacturer Displaytech
Catalog LCD, OLED, Graphic
Description GRAPHIC DISPLAY FSTN - -
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Display Type FSTN - Film Super-Twisted Nematic
Display Mode Transflective
Viewing Area 60.60mm W x 33.10mm H
Backlight LED - White
Dot Pixels 128 x 64
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1565244-64128L FC BW-3
Ultra Librarian 3D Model Ultra Librarian 64128L FC BW-3 CAD Model

Description

N

You May Also Be Interested in

Display Visions
GRAPHIC DISPLAY TFT RGB 7\
Need more? Email Us
Display Visions
GRAPHIC DISPLAY STN WHITE -
Need more? Email Us
Focus LCDs
GRAPHIC DISPLAY TFT RGB 3.5\
Need more? Email Us
4D Systems Pty Ltd
GRAPHIC DISPLAY TFT RGB 1.44\
Need more? Email Us
4D Systems Pty Ltd
GRAPHIC DISPLAY TFT RGB 2.8\
Need more? Email Us
Kyocera International Inc. Electronic Components
GRAPHIC DISPLAY TFT RGB 12.1\
Need more? Email Us
Newhaven
GRAPHIC DISPLAY OLED BLUE 2.8\
Need more? Email Us
Display Visions
GRAPHIC DISPLAY FSTN BLACK -
Need more? Email Us
Focus LCDs
GRAPHIC DISPLAY TFT RGB 2.4\
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess