EN
  • EN
  • DE

TMG-325N-V-T/R

Part No TMG-325N-V-T/R
Manufacturer Diptronics
Catalog Switches
Description Tactile Switches 3.5x6mm 160gf BROWN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diptronics
Illuminated Non-Illuminated
Mounting Style SMD/SMT
Mounting Direction Straight
Stem Height 0.0 mm
Actuator Rectangular
Switch Function OFF - (ON)
Operating Force 160 gf
Current Rating 50 mA
Voltage Rating DC 12 VDC
Contact Form SPST
Termination Style Gull Wing Lead
Color Brown
Cap Color Brown
Length 6 mm
Width 3.7 mm
Height 2.5 mm
Series TMG
Life 50000 Cycle
Packaging Cut Tape
Packaging Reel
Contact Plating Silver
Brand Diptronics
Travel 0.25 mm
Maximum Operating Temperature + 70 C
Minimum Operating Temperature - 25 C
Product Type Tactile Switches
Standard Pack Qty 2800
Subcategory Switches
Ultra Librarian 3D Model Ultra Librarian TMG-325N-V-T/R CAD Model

You May Also Be Interested in

Panasonic
SWITCH TACTILE SPST-NO 0.02A 15V
Need more? Email Us
C&K Components
SWITCH ROTARY 3POS 2.5A 125V
Need more? Email Us
Omron
SWITCH SNAP ACTION SPDT 16A 250V
Lowest to $2.3455
C&K Components
SWITCH SLIDE DP3T 300MA 6V
Lowest to $1.3636
Honeywell
SWITCH SNAP ACTION SPDT 5A 250V
Lowest to $19.0909
Wurth Electronics Inc
SWITCH SLIDE DIP SPST 0.025A 24V
Lowest to $5.2249
Wurth Electronics Inc
SW ROTARY DIP OCTAL 0.15A 24V
Lowest to $8.1818
TE Connectivity
SWITCH TACTILE SPST-NO 0.05A 24V
Need more? Email Us
C&K Components
SWITCH TOGGLE SPDT 5A 120V
Lowest to $10.1886

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess