EN
  • EN
  • DE

MPTCFG-V-T/R

Part No MPTCFG-V-T/R
Manufacturer Diptronics
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Diptronics
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 843499-MPTCFG-V-T/R
Ultra Librarian 3D Model Ultra Librarian MPTCFG-V-T/R CAD Model

Description

The MPTCFG-V-T/R is a tactile switch manufactured by Diptronics. It's designed for surface mount applications and provides a momentary contact when pressed. This switch is commonly used in various electronic devices for user input and control.

Applications

  • Consumer electronics: Used in remote controls, gaming consoles, and audio equipment.
  • Industrial equipment: Implemented in control panels, testing equipment, and measurement devices.
  • Medical devices: Employed in medical instruments and diagnostic equipment.
  • Computer peripherals: Utilized in keyboards, mice, and other input devices.
  • Automotive electronics: Found in car audio systems and dashboard controls.

Features

  • Surface Mount Technology (SMT): Designed for automated assembly processes.
  • Compact Size: Small form factor for space-constrained applications.
  • Tactile Feedback: Provides a distinct click sensation for user confirmation.
  • Momentary Contact: Switch activates only when pressed.
  • High Reliability: Durable construction for long-lasting performance.

Benefits

  • Easy Integration: SMT design simplifies assembly and reduces manufacturing costs.
  • Space Saving: Compact size allows for dense circuit board layouts.
  • User-Friendly: Tactile feedback enhances user experience.
  • Reliable Performance: Ensures consistent and dependable operation.
  • Versatile Applications: Suitable for a wide range of electronic devices.

Specifications

The MPTCFG-V-T/R tactile switch has a typical operating force range of 160gf to 260gf. It is designed for reflow soldering processes. The operating temperature range is typically -25°C to +70°C. The electrical life is rated for 100,000 cycles. The dimensions are typically 6.0mm x 6.0mm x 5.0mm. It is packaged in tape and reel for automated assembly.

This tactile switch provides a reliable and user-friendly input solution for various electronic devices. Its compact size, surface mount design, and tactile feedback make it an excellent choice for modern electronic applications. The durable construction ensures long-lasting performance and consistent operation.

You May Also Be Interested in

Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Omron
WALDEMANN LIGHTING
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3222 $57.9960
440+ $0.2645 $116.3800
680+ $0.2564 $174.3520
935+ $0.2483 $232.1605
1,210+ $0.2391 $289.3110
1,615+ $0.2148 $346.9020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,990 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess