EN
  • EN
  • DE

DTSM-61K-V-T/R

Part No DTSM-61K-V-T/R
Manufacturer Diptronics
Catalog Custom Parts (B - D)
Description Switch Tactile N.O. SPST Round Button Gull Wing 0.05A 12VDC 0.98N SMD T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Contact Material Stainless Steel
Max Operating Temperature 70 °C
Max Voltage Rating (DC) 12 V
Min Operating Temperature -25 °C
Mount Surface Mount
Operating Force 980 mN
Radiation Hardening No
RoHS Compliant
Termination Gull Wing
Throw Configuration SPST
Win Source Part Number 1118412-DTSM-61K-V-T/R
Categories Custom Parts
Manufacturer Diptronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DTSM-61K-V-T/R CAD Model

Description

The Diptronics DTSM-61K-V-T/R is a surface mount tactile switch with a gull wing termination and stainless steel contact material.

  • Termination: gull wing
  • Contact Material: stainless steel
  • Operating Force: 980 mN
  • Maximum Voltage Rating: 12 V DC
  • Throw Configuration: SPST
  • RoHS: compliant
  • Minimum Operating Temperature: -25 °C
  • Maximum Operating Temperature: 70 °C
  • Status: custom part with limited supply and demand
  • Alternative Parts: DTSM-61K-V-TR

You May Also Be Interested in

ACX
Lowest to $0.1305
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Need more? Email Us
Comchip Technology
Lowest to $0.0497
CT Micro International Corporation
Lowest to $0.1571
TDK Corporation
Lowest to $0.0750
Vishay
DIODE ZENER AUTO 300MW SOD523 / Zener Diode 4.3 V 200 mW ±5% Surface Mount SOD-523
Need more? Email Us
Diodes Incorporated
DIODE ZENER 15V 350MW SOD523 / Zener Diode 15 V 350 mW ±2% Surface Mount SOD-523
Lowest to $0.1367
TDK Corporation
Cap Ceramic 3.3uF 25V X7R 10% Pad SMD 1206 125C Low ESR Automotive T/R
Lowest to $0.1012
Toshiba Semiconductor and Storage
ESD protection diode (standard type, single)
Lowest to $0.0240

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
500+ $0.1003 $50.1500
1,220+ $0.0823 $100.4060
1,880+ $0.0798 $150.0240
2,595+ $0.0772 $200.3340
3,355+ $0.0746 $250.2830
4,485+ $0.0669 $300.0465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 500 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess