EN
  • EN
  • DE

DTSM-23R-S-V-T/R

Part No DTSM-23R-S-V-T/R
Manufacturer Diptronics
Catalog Custom Parts (B - D)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1129897-DTSM-23R-S-V-T/R
Categories Custom Parts
Manufacturer Diptronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DTSM-23R-S-V-T/R CAD Model

Description

The DTSM-23R-S-V-T/R is a miniature DIP switch manufactured by Diptronics. It is designed for surface mounting (SMD) and comes in a tape and reel package (T/R) for automated assembly. The switch features a raised actuator and is commonly used for setting configurations on printed circuit boards.

Applications

  • Industrial control systems: Used to configure parameters in industrial equipment.
  • Telecommunications equipment: Employed in setting address and configurations in telecom devices.
  • Computer peripherals: Found in devices like printers and scanners for option selection.
  • Consumer electronics: Integrated in various consumer products requiring configuration settings.
  • Embedded systems: Used for setting parameters and configurations in embedded systems.

Features

  • Surface Mount Device (SMD): Designed for direct mounting onto PCB surfaces.
  • Miniature Size: Compact design allows for high-density placement on PCBs.
  • Raised Actuator: The raised actuator facilitates easy operation and setting.
  • Tape and Reel Packaging: Supplied in tape and reel for automated pick-and-place assembly.
  • DIP Configuration: Industry-standard DIP (Dual In-line Package) configuration.
  • Reliable Contacts: Provides dependable electrical contact for consistent performance.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directives.

Benefits

  • Space Saving: Miniature size maximizes PCB real estate.
  • Automated Assembly: Tape and reel packaging supports efficient automated assembly processes.
  • Easy Configuration: Raised actuator allows for quick and straightforward setting adjustments.
  • High Reliability: Ensures consistent performance in various environmental conditions.
  • Cost-Effective: Provides a reliable configuration solution at a reasonable cost.
  • Environmentally Friendly: RoHS compliance ensures minimal environmental impact.

Additional Details

The DTSM series from Diptronics represents a line of high-quality, miniature DIP switches. The DTSM-23R-S-V-T/R variant features a 2.54mm pitch. The '23R' likely indicates the number of positions (2 positions) and raised actuator. The 'S' typically denotes surface mount, 'V' refers to vertical actuation, and 'T/R' signifies tape and reel packaging. These switches are typically made of high-temperature resistant plastic housings and gold-plated contacts for enhanced durability and electrical conductivity. They are designed to withstand reflow soldering processes. The electrical rating is typically 24VDC and 25mA. Operating temperature ranges usually from -20°C to +70°C. Ensure to consult the official Diptronics datasheet for definitive electrical and mechanical specifications before use.

You May Also Be Interested in

TDK Corporation
Lowest to $0.4590
TDK Corporation
Lowest to $0.0244
Chilisin
Lowest to $0.0021
Texas Instruments
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch Latch Digital Hall Effect SOT-23-3
Lowest to $0.0795
Chilisin
Lowest to $0.0019
Diodes Incorporated
DIODE ZENER 27.69V 500MW SOD323F / Zener Diode 27.69 V 500 mW ±3% Surface Mount SOD-323F
Lowest to $0.0747
Comchip Technology
DIODE SWITCHING 75V SOT563 / Diode Array 2 Independent Standard 75 V 200mA Surface Mount SOT-563, SOT-666
Need more? Email Us
Ledil
REFLECTOR FOR BRIDGELUX BXRA / Reflector 24° Wide Round, 70mm Adhesive, Position Pins
Need more? Email Us
ACX
Lowest to $0.1640

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
350+ $0.1444 $50.5400
845+ $0.1185 $100.1325
1,310+ $0.1148 $150.3880
1,805+ $0.1111 $200.5355
2,330+ $0.1074 $250.2420
3,120+ $0.0963 $300.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 350 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess