EN
  • EN
  • DE

DTSA-63K-V

Part No DTSA-63K-V
Manufacturer Diptronics
Catalog Switches
Description Tactile Switches Right Angle 6*6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diptronics
Illuminated Non-Illuminated
Mounting Style Through Hole
Mounting Direction Right Angle
Actuator Round
Switch Function OFF - (ON)
Operating Force 100 gf
Current Rating 50 mA
Voltage Rating DC 12 VDC
Ground Terminal No
Contact Form SPDT
Termination Style Solder Pin
Color Black
Cap Color Black
Length 6 mm
Width 6 mm
Height 5.85 mm
Series DTSA-2
Life 200000 Cycle
Packaging Bulk
Contact Plating Silver
Product Tactile Switches
Type Basic Switch
Brand Diptronics
Travel 0.25 mm
Maximum Operating Temperature + 70 C
Minimum Operating Temperature - 25 C
Product Type Tactile Switches
Standard Pack Qty 500
Subcategory Switches
Ultra Librarian 3D Model Ultra Librarian DTSA-63K-V CAD Model

You May Also Be Interested in

Omron
SWITCH SLIDE DIP SPST 0.025A 24V
Need more? Email Us
Omron
SWITCH SLIDE DIP SPST 0.025A 24V
Lowest to $4.2038
C&K Components
SWITCH ROTARY 3POS 2.5A 125V
Need more? Email Us
Omron
SWTCH BLOCK DPDT SOLDER TERMINAL
Lowest to $12.6954
Honeywell
SWITCH SNAP ACTION SPDT 5A 250V
Lowest to $19.0909
Wurth Electronics Inc
SW ROTARY DIP OCTAL 0.15A 24V
Lowest to $8.1818
Omron
SWITCH SLIDE DIP SPST 0.025A 24V
Lowest to $6.8193
Nidec Copal Electronics
SWITCH TOGGLE SPDT 50MA 48V
Lowest to $6.8182
Omron
SWITCH SLIDE DIP SPST 0.025A 24V
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
495+ $0.1012 $50.0940
1,205+ $0.0830 $100.0150
1,870+ $0.0804 $150.3480
2,575+ $0.0778 $200.3350
3,325+ $0.0752 $250.0400
4,445+ $0.0675 $300.0375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,000 pieces
MOQ: 495 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess