EN
  • EN
  • DE

DHN-04F-T-V-T/R

Part No DHN-04F-T-V-T/R
Manufacturer Diptronics
Catalog DIP Switches
Description DIP Switches / SIP Switches Half Pitch Dip switch 1.6mm height
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diptronics
Category DIP Switches / SIP Switches
Packaging Reel Cut Tape
Number of Positions 4 Position
Switch Type DIP
Actuator Type Flush
Terminal Pitch 1.27 mm
Contact Form SPST
Termination Style SMD/SMT
Current Rating 25 mA
Ultra Librarian 3D Model Ultra Librarian DHN-04F-T-V-T/R CAD Model

Description

  • Low profile 1.6mm height
  • Gold contact for high reliability
  • Top tape type for washing process

You May Also Be Interested in

Omron
SWITCH PIANO DIP SPST 0.025A 24V
Need more? Email Us
Diptronics
DIP Switches / SIP Switches Dip switch Through Hole Type
Need more? Email Us
C&K Components
SWITCH SLIDE DIP SPST 0.1A 5V
Need more? Email Us
Apem Inc.
SWITCH SLIDE DIP SPST 0.025A 24V
Need more? Email Us
C&K Components
SWITCH SLIDE DIP SPST 0.01A 20V
Need more? Email Us
NKK Switches
SW ROTARY DIP HEX COMP 0.1A 5V
Need more? Email Us
Omron
SWITCH ROTARY DIP HEX 0.025A 24V
Need more? Email Us
Grayhill Inc.
SWITCH SLIDE DIP 4PST 0.15A 30V
Need more? Email Us
Diptronics
DIP Switches / SIP Switches Dip switch End Stackable
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6341 $50.7280
195+ $0.5203 $101.4585
300+ $0.5040 $151.2000
415+ $0.4878 $202.4370
535+ $0.4715 $252.2525
710+ $0.4227 $300.1170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess