EN
  • EN
  • DE

ZXTC2063E6TA

Part No ZXTC2063E6TA
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Arrays
Description Trans GP BJT NPN/PNP 40V 3.5A/3A 1700mW 6-Pin SOT-23 T/R / TRANS NPN/PNP 40V 3.5A/3A SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Transistor Polarity NPN, PNP
Maximum Current Collector 3.5A, 3A
VCEO Maximum Collector-Emitter Breakdown Voltage 40V
Max Vce (sat) 195mV @ 350mA, 3.5A / 175mV @ 300mA, 3A
Collector Cut-off Current(Max) 50nA (ICBO)
Typical Gain (hFE) (Min) 300 @ 10mA, 2V / 200 @ 1A, 2V
Maximum Power Dissipation 1.1W
Frequency - Transition 190MHz, 270MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-26
Win Source Part Number 044184-ZXTC2063E6TA
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name ZXTC2063E6
Introduction Date June 20, 2007
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian ZXTC2063E6TA CAD Model

Description

The ZXTC2063E6TA is a cutting-edge bipolar transistor from Diodes Incorporated, designed to offer high efficiency and performance for a wide range of electronic applications. This product is a testament to Diodes Incorporated's commitment to providing high-quality components that meet the rigorous demands of modern electronics.

Key Features

  • Transistor Type: The ZXTC2063E6TA is an NPN transistor, which is widely used for amplifying and switching electronic signals.
  • Current and Voltage Ratings: It can handle continuous collector currents up to 2A, making it suitable for medium power applications. The collector-emitter voltage rating is at 30V, which allows for a good range of operation for various circuits.
  • Power Dissipation: With a power dissipation of 1.25W, this transistor can sustain moderate thermal stresses during operation.
  • High Gain Bandwidth Product: The device features a high gain bandwidth product (fT) of 180MHz, providing excellent frequency response for high-speed amplification tasks.
  • Package: Encased in a compact SOT-23 package, the ZXTC2063E6TA is optimized for space-saving on printed circuit boards and is suitable for automated surface-mount assembly processes.
    • Applications

      The ZXTC2063E6TA is an extremely versatile component that can be used in various applications, including:

      • Driver stages in audio amplifiers
      • Signal processing
      • Switching regulators
      • Power management functions
      • DC-DC converters

      Quality and Reliability

      Diodes Incorporated ensures that the ZXTC2063E6TA meets strict quality standards for reliability and performance. Each transistor is subjected to rigorous testing and quality control measures, guaranteeing that it performs to the specifications under a range of conditions.

      Environmental Compliance

      Furthermore, the ZXTC2063E6TA complies with RoHS (Restriction of Hazardous Substances) directives, which means it is manufactured with a commitment to environmental safety and sustainability.

You May Also Be Interested in

ON Semiconductor
TRANS 7NPN DARL 50V 0.5A 16DIP
Lowest to $0.1191
Panasonic
TRANS 2NPN 20V 0.015A MINI6
Need more? Email Us
Diodes Incorporated
TRANS 2NPN 50V 4A 8DFN
Lowest to $0.5723
Central Semiconductor Corp
Dual Transistors | TRANSISTOR DUAL TO78
Need more? Email Us
ON Semiconductor
TRANS 7NPN DARL 50V 0.5A 16SO
Lowest to $0.3584
Central Semiconductor Corp
Chip Type 2C2605 Geometry 0220 Polarity NPN | TRANS 2PNP 50MA 60V TO78-6
Lowest to $11.5878
TAEJIN / HTC Korea
TRANS 8NPN DARL 50V 500MA 18SOP
Lowest to $0.8848
ON Semiconductor
Trans Darlington NPN 50V 0.5A 16-Pin SOIC T/R / TRANS 7NPN DARL 50V 0.5A 16SO
Lowest to $0.2188
Diodes Incorporated
TRANS 2PNP 40V 2A 8MSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3309 $51.3163
17+ $6.0151 $102.2567
26+ $5.8271 $151.5046
36+ $5.6391 $203.0076
46+ $5.4512 $250.7552
62+ $4.8873 $303.0126
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,714 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess