EN
  • EN
  • DE

ZXRE1004DFTA

Part No ZXRE1004DFTA
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Reference
Description V-Ref Precision 1.22V 20mA 3-Pin SOT-23 T/R / IC VREF SHUNT 1.22V SOT23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 1.22V
Output Current 20mA
Tolerance ±1%
Temperature Coefficient 75ppm/°C
Noise - 10Hz to 10kHz 60μVrms
Current - Cathode 8μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23
Win Source Part Number 057887-ZXRE1004DFTA
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ZXRE1004
Introduction Date September 11, 1999
ECCN EAR99
Country of Origin Germany
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian ZXRE1004DFTA CAD Model

Description

The ZXRE1004DFTA is a high-performance, precision voltage reference component from Diodes Incorporated, renowned for its stability and accuracy. This device is specifically designed to provide a stable reference voltage for various applications in the electronics industry, including data converters, power supplies, and general analog circuits.

Key Features

  • Precision Voltage: The ZXRE1004DFTA offers a fixed output voltage with high precision, ensuring reliable performance in critical applications.
  • Low Temperature Coefficient: It has an excellent temperature coefficient, which guarantees a stable output voltage over a wide temperature range, making it ideal for temperature-sensitive applications.
  • Low Dropout Voltage: This voltage reference can operate with a very low dropout voltage, enhancing its efficiency and allowing it to function in low-voltage environments.
  • Wide Operating Current Range: The device supports a broad range of operating currents, providing versatility in different circuit configurations.
  • High Output Current Capability: It can supply a high output current, which is beneficial when driving heavy loads or when multiple devices are connected in parallel.
  • Excellent Line Regulation: The ZXRE1004DFTA exhibits outstanding line regulation, maintaining a constant output voltage despite variations in input voltage.
  • Surface-Mount Package: Packaged in a small surface-mount package, the ZXRE1004DFTA is suitable for high-density PCB designs and is easy to integrate into various electronic systems.

Applications

The ZXRE1004DFTA is used in a wide array of applications where a stable and precise reference voltage is crucial. These include:

  • Portable and battery-powered equipment
  • Analog-to-Digital (A/D) and Digital-to-Analog (D/A) converters
  • Power supply control and monitoring
  • Instrumentation and test equipment
  • Automotive electronics
  • Medical devices

Conclusion

The ZXRE1004DFTA from Diodes Incorporated is a versatile, high-precision voltage reference that offers excellent performance and stability for a variety of electronic applications. Its low dropout voltage, wide operating current range, and high output current capability make it a top choice for engineers and designers looking for a reliable voltage reference solution.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1642 $52.3890
105+ $0.9553 $100.3065
165+ $0.9254 $152.6910
225+ $0.8956 $201.5100
290+ $0.8657 $251.0530
390+ $0.7762 $302.7180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess