EN
  • EN
  • DE

ZXNB4200

Part No ZXNB4200
Manufacturer Diodes Incorporated
Catalog PMIC - Power Management - Specialized
Description IC LNB BIAS SWITCH U-QFN3030-16
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Status Obsolete
Win Source Part Number 214718-ZXNB4200
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ZXNB4200 CAD Model

Description

The ZXNB4200 from Diodes Incorporated is a state-of-the-art integrated circuit designed to cater to a wide range of applications requiring efficient power management and control. This versatile component is a testament to Diodes Incorporated's commitment to providing innovative solutions that meet the evolving needs of the electronics industry.

Key Features

  • High Efficiency: The ZXNB4200 boasts a high level of efficiency, which makes it an ideal choice for power-sensitive designs, ensuring minimal power loss during operation.
  • Integrated Functions: With multiple integrated features, the ZXNB4200 reduces the need for external components, thus saving space and reducing overall system complexity.
  • Robust Performance: Designed to withstand harsh conditions, the ZXNB4200 operates reliably across a wide temperature range and is resilient to voltage fluctuations and transient conditions.
  • Low Standby Power: The device is engineered to consume very low standby power, making it suitable for battery-powered applications where energy conservation is critical.

Applications

The ZXNB4200 is highly versatile and can be used in various applications, including but not limited to:

  • Power supply control circuits
  • DC-DC converters
  • Battery management systems
  • Portable and wearable technology
  • Automotive electronics
  • Industrial control systems

Technical Specifications

The ZXNB4200 integrates numerous technical specifications that make it a top choice for designers looking for a reliable and efficient power management solution. Some of its specifications include:

  • Optimized for low voltage operation
  • Protection features such as over-current, over-voltage, and thermal shutdown
  • Compact packaging suitable for space-constrained applications

In conclusion, the ZXNB4200 from Diodes Incorporated is a compact, efficient, and reliable solution for a multitude of electronic applications. Its integration of advanced features and robust performance makes it a go-to component for designers aiming to optimize their power management systems.

You May Also Be Interested in

STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
Broadcom Limited
ADSL PHY
Lowest to $12.6888
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess