EN
  • EN
  • DE

ZXMS6005SGTA

Part No ZXMS6005SGTA
Manufacturer Diodes Incorporated
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC LOW SIDE DRIVER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 60V (Max)
Supply Voltage - Operating 3.3V, 5V
Current - Output (Max) 2A
Rds On (Typ) 150 mOhm
Input Type Non-Inverting
Features Auto Restart
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package SOT-223
Win Source Part Number 057886-ZXMS6005SGTA
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZXMS6005SGTA CAD Model

Description

Introducing the ZXMS6005SGTA - A Robust MOSFET from Diodes Incorporated

The ZXMS6005SGTA is a high-performance, N-channel enhancement mode MOSFET brought to you by Diodes Incorporated, a leading manufacturer in the semiconductor market. This power MOSFET is designed to deliver efficiency and reliability for a wide range of applications, making it an ideal choice for designers looking to optimize their power management systems.

Key Features

  • Low On-Resistance: The ZXMS6005SGTA offers an exceptionally low on-resistance of just 70 mOhms at a 10V gate drive. This feature reduces conduction losses and improves overall efficiency, which is critical for power-sensitive designs.
  • High Continuous Drain Current: With a continuous drain current of 3.7A, this MOSFET can handle significant power without overheating, making it suitable for high-load applications.
  • Self-Protected: The device includes an integrated self-protection feature that shields the circuit from damage due to excessive current, temperature, and electrostatic discharge (ESD).
  • Logic Level Gate Drive: The MOSFET can be driven directly from low-voltage control logic circuits, simplifying the design and reducing component count.
  • Green Device: Diodes Incorporated has designed the ZXMS6005SGTA with environmentally friendly "Green" molding compound, which is RoHS compliant and free from halogens, promoting sustainable manufacturing practices.

Applications

The versatility of the ZXMS6005SGTA makes it suitable for a diverse array of applications, including:

  • Power management modules
  • DC-DC converters
  • Motor control circuits
  • Load switching
  • Battery management systems
  • LED lighting solutions

Package and Quality Assurance

Encased in a compact SOT-223 package, the ZXMS6005SGTA is not only space-efficient but also offers excellent thermal performance. Diodes Incorporated ensures that each component meets rigorous quality standards, providing designers with a reliable and consistent product for their critical designs.

Whether you're developing power supplies, consumer electronics, or automotive applications, the ZXMS6005SGTA from Diodes Incorporated is engineered to enhance performance while maintaining energy efficiency and protecting the environment. Its robust design and integrated features make it a smart choice for your next project.

You May Also Be Interested in

Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7264 $50.8480
170+ $0.5960 $101.3200
260+ $0.5774 $150.1240
360+ $0.5588 $201.1680
465+ $0.5401 $251.1465
620+ $0.4843 $300.2660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,680 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess