EN
  • EN
  • DE

ZXGD3102T8TA

Part No ZXGD3102T8TA
Manufacturer Diodes Incorporated
Catalog PMIC - OR Controllers, Ideal Diodes
Description BIPOLAR TRANSISTOR GATE DRIVER N
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Not For New Designs
Type N+1 ORing Controller
Polarity N-Channel
Delay Time - OFF 105ns
Current - Output (Max) 7A
Operating Supply Current 2.4mA
Supply Voltage - Operating 5 V to 15 V
Applications General Purpose
Temperature Range - Operating -40°C to 150°C
Mounting SMD (SMT)
Case / Package SM8
Win Source Part Number 044163-ZXGD3102T8TA
Family Name ZXGD3102T8
Introduction Date February 12, 2009
ECCN EAR99
Country of Origin Germany
Halogen Free Compliant
Estimated EOL Date 2019
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ZXGD3102T8TA CAD Model

Description

Product Overview: ZXGD3102T8TA from Diodes Incorporated

The ZXGD3102T8TA is a high-performance gate driver designed by Diodes Incorporated, tailored to meet the demanding requirements of high-speed switching applications. This device is specifically engineered to drive MOSFETs and IGBTs efficiently, ensuring optimal performance in a variety of power conversion systems.

Key Features

  • High-Speed Operation: The ZXGD3102T8TA is capable of delivering fast switching speeds, which is crucial for reducing transition losses and improving overall efficiency in power converters and inverters.
  • Sink and Source Capability: With its ability to source up to 2A and sink up to 4A, this gate driver can effectively charge and discharge the gate capacitance of MOSFETs and IGBTs, ensuring sharp turn-on and turn-off characteristics.
  • Wide Supply Voltage Range: The device operates over a broad supply voltage range, accommodating various application needs and simplifying power supply design.
  • Low Propagation Delay: The minimal propagation delay of the ZXGD3102T8TA ensures synchronized switching, which is essential for high-frequency operation and minimizes dead-time requirements.
  • Robust Protection Features: It includes under-voltage lockout (UVLO) protection to prevent malfunctioning when supply voltage drops below operational levels, safeguarding the power stage components.

Applications

The ZXGD3102T8TA gate driver is versatile and can be used in a wide array of applications, such as:

  • DC-DC converters
  • AC-DC power supplies
  • Motor drives
  • Renewable energy systems, including solar inverters and wind turbines
  • Industrial automation systems

Package and Reliability

Encased in a small-outline transistor (SOT-23) package, the ZXGD3102T8TA is designed for compact PCB layouts, making it an excellent choice for space-constrained applications. The device's construction adheres to Diodes Incorporated's stringent quality standards, ensuring high reliability and performance consistency across a wide range of environmental conditions.

In conclusion, the ZXGD3102T8TA by Diodes Incorporated is an exceptional gate driver that combines speed, power, and protection features to deliver superior performance in a variety of power management applications.

You May Also Be Interested in

Analog Devices Inc.
36V, L LOSS PWRPATH CNTR IN SOT
Lowest to $2.8299
Analog Devices Inc.
IC OR CTRLR SRC SELECT 10MSOP
Lowest to $8.7314
Analog Devices Inc.
IDEAL DIODE CNTR W/ REVERSE IN P
Lowest to $24.3750
Texas Instruments
LOW IQ, IDEAL DIODE CONTROLLER / OR Controller N+1 ORing Controller N-Channel 1:1 SOT-23-6
Lowest to $0.8680
Analog Devices Inc.
L LOSS PWRPATH CNTR IN SOT
Lowest to $8.1493
Renesas Electronics America
IC OR CTRLR N+1 8DFN
Need more? Email Us
Analog Devices Inc.
IC OR CTRLR N+1 8MSOP / OR Controller N+1 ORing Controller N-Channel N:1 8-MSOP
Lowest to $5.8089
Maxim Integrated
IC IDEAL DIODE CTLR 16TQFN
Lowest to $10.3930
Analog Devices Inc.
IC OR CTRLR SRC SELECT 24QFN
Lowest to $9.4632

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0072 $60.4320
140+ $0.8270 $115.7800
220+ $0.8016 $176.3520
300+ $0.7750 $232.5000
390+ $0.7496 $292.3440
520+ $0.6722 $349.5440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,010 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess