EN
  • EN
  • DE

ZVP2120A

Part No ZVP2120A
Manufacturer Diodes Incorporated
Catalog FETs - Single
Description P-CHANNEL ENHANCEMENT MODE VERTICAL DMOS FET | MOSFET P-CH 200V 0.12A TO92-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Bulk
Status Obsolete
Transistor Polarity P-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 200V
Id - Continuous Drain Current 120mA
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 25Ohm at 150mA, 10V
Gate Source Voltage(th) (Maximum) at Id 3.5V at 1mA
Gate Source Voltage (Maximum) ±20V
Input Capacitance (Ciss) (Maximum) at Vds 100pF at 25V
Power Dissipation (Maximum) 700mW
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Supplier Device Package TO-92-3
Manufacturer Package TO-226-3, TO-92-3 (TO-226AA)
Manufacturer Pack Quantity 4,000
MSL Level 1 (Unlimited)
Win Source Part Number 1283337-ZVP2120A
Manufacturer Homepage www.diodes.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZVP2120A CAD Model

Description

Introducing the ZVP2120A P-Channel MOSFET by Diodes Incorporated

The ZVP2120A is a high-performance P-channel MOSFET brought to you by Diodes Incorporated, a leading manufacturer in the semiconductor market. This MOSFET is designed to deliver efficient power control and switching with a focus on reliability and consistency in various electronic applications.

Key Features:

  • Low On-Resistance: The ZVP2120A features a low on-resistance of typically 5Ω, which ensures minimal power loss and enhances overall efficiency during operation.
  • High Threshold Voltage: With a threshold voltage (Vgs(th)) of -1.0V to -2.5V, this component is suitable for low voltage drive applications and can be easily controlled with logic-level voltages.
  • Advanced P-Channel Technology: The P-channel MOSFET configuration allows for simplified drive circuitry in high-side switch designs, as it can be driven by a positive supply relative to the source terminal.
  • Enhanced Thermal Performance: The ZVP2120A comes in a compact SOT23 package, which is designed for optimal thermal management and space-saving on PCBs.
  • High Breakdown Voltage: With a drain-source breakdown voltage (Vds) of -200V, this MOSFET can handle high voltage applications, making it versatile for a wide range of uses.

Applications:

The ZVP2120A is ideal for an array of applications. Its robustness and reliability make it well-suited for:

  • Power management tasks
  • Load switching
  • Battery management systems
  • Motor control circuits
  • Charge and discharge switches for capacitors

Reliability and Quality Assurance:

Diodes Incorporated is committed to delivering products with the highest standards of quality and reliability. The ZVP2120A has undergone rigorous testing and quality control measures to ensure it meets the stringent requirements of the industry. With its excellent performance characteristics and Diodes Incorporated's reputation for quality, the ZVP2120A is a superior choice for designers looking to enhance their electronic designs.

Whether you're developing power supplies, designing motor controllers, or creating innovative consumer electronics, the ZVP2120A P-Channel MOSFET is an excellent component that offers both performance and reliability.

You May Also Be Interested in

Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
STMicroelectronics
DISCRETE
Lowest to $27.8572
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
Littelfuse Inc.
MOSFET N-CH 1200V 6A TO268
Lowest to $13.9285
Nexperia USA Inc.
MOSFET N-CH 60V 380MA DFN1006-3
Lowest to $0.0951
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess