Introducing the ZVN2110AQ MOSFET from Diodes Incorporated
The ZVN2110AQ is a high-performance N-Channel Enhancement Mode Vertical DMOS FET designed for use in a wide range of electronic applications. Manufactured by the renowned semiconductor company Diodes Incorporated, this MOSFET is known for its reliability and efficiency. It is a versatile component that can be used in power management tasks, including switching and amplification in various electronic circuits.
The ZVN2110AQ is built to handle a continuous drain current of up to 900mA, making it suitable for moderate power handling requirements. With its low on-resistance of 5 ohms, this MOSFET ensures minimal power loss and is ideal for high-efficiency designs. The device operates at an enhancement mode, meaning it requires a positive gate voltage to turn on, providing a convenient control mechanism for designers.
One of the standout features of the ZVN2110AQ is its high input impedance, which minimizes the current required from the preceding stage, a beneficial characteristic for battery-powered devices where power conservation is critical. Additionally, the MOSFET's fast switching speed makes it an excellent choice for high-frequency applications.
The ZVN2110AQ comes in a robust SOT-223 package, which not only provides good thermal performance but also makes it easy to mount on a printed circuit board (PCB). This package is compatible with automated assembly processes, ensuring that it can be easily integrated into mass production workflows.
Key specifications of the ZVN2110AQ include:
- Drain-Source Voltage (Vdss): 100V
- Continuous Drain Current (Id): 900mA
- Gate-Source Voltage (Vgs): ±20V
- Power Dissipation (Pd): 1.75W
- On-Resistance (Rds on): 5Ω
Whether you are designing power supplies, motor controllers, or any circuit requiring efficient switching, the ZVN2110AQ provides a reliable and cost-effective solution. Its robust design and excellent electrical characteristics make it a go-to choice for engineers and designers looking for a high-quality N-Channel MOSFET.
For more detailed information, including datasheets, application notes, and support, visit the Diodes Incorporated website or contact their support team.