EN
  • EN
  • DE

ZTX789ASTOA

Part No ZTX789ASTOA
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description TRANS PNP 25V 3A E-LINE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Bipolar (BJT) Transistor PNP 25 V 3 A 100MHz 1 W Through Hole E-Line (TO-92 compatible)
Manufacturer Diodes Incorporated
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -55°C ~ 200°C (TJ)
Mounting Through Hole
Package E-Line-3, Formed Leads
Case / Package E-Line (TO-92 compatible)
Family Name ZTX789A
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 940033-ZTX789ASTOA
Ultra Librarian 3D Model Ultra Librarian ZTX789ASTOA CAD Model

Description

Introducing Product ZTX789ASTOA from Diodes Incorporated

Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, and analog semiconductor markets, presents the innovative ZTX789ASTOA, a state-of-the-art transistor designed for high-performance applications.

The ZTX789ASTOA is a high-speed, medium power, PNP transistor that boasts a robust design, making it suitable for a wide range of electronic circuits. Its exceptional gain characteristics ensure efficient operation, providing designers with an optimal solution for amplification and switching applications.

Key Features:

  • High Current Capability: The ZTX789ASTOA is capable of handling continuous collector currents up to a significant level, making it ideal for driving high-current loads.
  • Low Saturation Voltage: This transistor has a very low collector-emitter saturation voltage, which minimizes power loss and improves efficiency, especially in saturated switch applications.
  • High Gain Bandwidth Product: With its high-frequency operation, the ZTX789ASTOA is perfect for applications requiring fast switching and accurate signal amplification.
  • Excellent Linearity: The linearity of this device ensures minimal signal distortion, which is crucial for audio amplifiers and other applications demanding high fidelity.
  • Robust Thermal Performance: The ZTX789ASTOA is designed to dissipate heat effectively, ensuring reliable operation even under high power and temperature conditions.

Applications:

The versatility of the ZTX789ASTOA allows it to be used in a multitude of applications, including:

  • Power management circuits
  • Linear amplification stages
  • Audio amplifiers
  • Signal processing
  • Switching regulators
  • Driver circuits

With its impressive specifications and reliability, the ZTX789ASTOA from Diodes Incorporated is an excellent choice for designers looking to enhance the performance and efficiency of their electronic systems. Whether for consumer electronics, industrial automation, or automotive applications, the ZTX789ASTOA delivers the quality and performance that Diodes Incorporated is known for.

For detailed specifications, application notes, and additional resources, please visit the Diodes Incorporated website or contact their support team to ensure this component meets your specific needs.

You May Also Be Interested in

Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess