EN
  • EN
  • DE

ZTX555

Part No ZTX555
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description PNP SILICON PLANAR MEDIUM POWER TRANSISTORS | TRANS PNP 150V 1A E-LINE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Bulk
Status Obsolete
Transistor Type PNP
Current - Collector (Ic) (Maximum) 1A
Voltage - Collector Emitter Breakdown (Maximum) 150V
Vce Saturation (Maximum) at Ib, Ic 300mV at 10mA, 100mA
Current - Collector Cutoff (Maximum) 100nA (ICBO)
DC Current Gain (hFE) (Minimum) at Ic, Vce 50 at 300mA, 10V
Maximum Power 1W
Frequency - Transition 100MHz
Temperature Range - Operating -55°C ~ 200°C
Mounting Style Through Hole
Manufacturer Package E-Line-3
Supplier Device Package E-Line (TO-92 compatible)
Family Part Number ZTX555
Manufacturer Pack Quantity 4,000
MSL Level 1 (Unlimited)
Win Source Part Number 1283291-ZTX555
Manufacturer Homepage www.diodes.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZTX555 CAD Model

Description

The ZTX555 from Diodes Incorporated is a high-performance, low-saturation PNP transistor that offers a blend of reliability and efficiency for a wide range of applications. This transistor is designed to cater to the needs of modern electronic circuits, providing a compact solution with robust characteristics.

Key Features

  • Voltage and Current Ratings: The ZTX555 is capable of handling a collector-base voltage (VCBO) of up to -120V and a collector-emitter voltage (VCEO) of -100V. It also supports a continuous collector current (IC) of up to -1A, making it suitable for medium power applications.
  • High Gain Bandwidth Product: With a transition frequency (fT) typically at 75MHz, this transistor is an excellent choice for high-frequency operations.
  • Low Saturation Voltage: The device features a low saturation voltage, reducing power loss and improving efficiency in switching applications.
  • Thermal Performance: The ZTX555 is encapsulated in a TO-92 package, which is known for its good thermal performance, ensuring stability and longevity of the product under varying operating conditions.

Applications

The ZTX555 is versatile and can be used in a variety of electronic circuits. It is particularly well-suited for:

  • Linear amplification and switching applications.
  • Power management in consumer electronics.
  • Driver stages in audio amplifiers.
  • Signal processing for telecommunication systems.
  • Control systems in automotive technology.

Quality and Reliability

Diodes Incorporated is committed to providing high-quality products. The ZTX555 is manufactured with stringent quality control processes, ensuring reliable performance and consistency. It is also supported by comprehensive technical documentation and application support from Diodes Incorporated, making it a trusted choice for engineers and designers.

Environmental Compliance

The ZTX555 complies with RoHS and REACH environmental directives, affirming Diodes Incorporated's dedication to environmental sustainability. Customers can be assured that this product meets current environmental standards for electronic components.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.7128
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess