EN
  • EN
  • DE

ZSM560CL

Part No ZSM560CL
Manufacturer Diodes Incorporated
Catalog PMIC - Supervisors
Description IC MONITOR SUPPLY 4.6V TO92-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Diodes Incorporated
Packaging Bulk
Part Status Obsolete(EOL)
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 1.5 μs Typical Propagation Delay
Voltage - Threshold 4.6V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Style Through Hole
Package TO-226-3, TO-92-3 (TO-226AA)
Manufacturer Package TO-92-3
Win Source Part Number 800401-ZSM560CL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ZSM560CL CAD Model

Description

Introducing the ZSM560CL from Diodes Incorporated

The ZSM560CL is a cutting-edge electronic component designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This product is tailored to meet the needs of modern electronic systems, providing a robust solution for power management tasks.

At the heart of the ZSM560CL is its high-efficiency, low-dropout (LDO) voltage regulator, which offers a stable and reliable power supply to sensitive electronic circuits. This component is designed to maintain a consistent output voltage even when the input voltage or load conditions vary, ensuring optimal performance of the end application.

Key Features of the ZSM560CL:

  • High Accuracy: The ZSM560CL provides excellent regulation with a precision output voltage, making it ideal for critical applications where voltage stability is paramount.
  • Low Dropout Voltage: Its low dropout performance ensures efficient operation, even at low input-to-output voltage differentials, thereby extending battery life in portable devices.
  • Thermal Protection: The device includes built-in thermal shutdown protection, safeguarding the system from potential damage due to overheating.
  • Current Limiting: Additionally, the ZSM560CL features current limiting capabilities, which contribute to the safety and longevity of the system by preventing overcurrent conditions.
  • Wide Operating Temperature Range: This component is designed to operate effectively across a broad temperature range, making it suitable for various industrial and automotive applications.

The ZSM560CL is presented in a compact package, which allows for a minimal footprint on printed circuit boards (PCBs), thereby saving valuable space in densely packed electronic assemblies. The component's small size does not compromise its performance, making it an excellent choice for space-constrained applications such as smartphones, portable media players, and other handheld devices.

With its combination of high performance, reliability, and versatility, the ZSM560CL from Diodes Incorporated stands out as a superior choice for designers and engineers looking to enhance the efficiency and longevity of their power-sensitive applications.

For detailed specifications, application notes, and ordering information, please refer to the official Diodes Incorporated website or contact their customer support team for personalized assistance.

You May Also Be Interested in

Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Texas Instruments
IC POWER
Lowest to $0.8732

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess