EN
  • EN
  • DE

ADS125H01IRHBR

Part No ADS125H01IRHBR
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ANALOG TO DIGITAL CONVERTER / 24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 32-VQFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Texas Instruments
Package Tape & Reel (TR)
Number of Bits 24
Sampling Rate (Per Second) 40k
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface Serial, SPI
Configuration PGA-ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type External
Voltage - Supply, Analog -18V ~ 5.25V, 4.75V ~ 5.25V, 5V ~ 36V, 10V ~ 36V
Voltage - Supply, Digital 2.7V ~ 5.25V
Features Internal Oscillator, PGA
Temperature Range - Operating -40°C ~ 125°C
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (5x5)
Mounting SMD (SMT)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-ADS125H01IRHBRTR
Standard Package 3,000
Win Source Part Number 1165452-ADS125H01IRHBR
Ultra Librarian 3D Model Ultra Librarian ADS125H01IRHBR CAD Model

Description

The ADS125H01IRHBR is a precision, low-noise, analog-to-digital converter (ADC) from Texas Instruments, designed to meet the rigorous demands of industrial, medical, and scientific applications. This high-performance 24-bit ADC offers a unique combination of features that make it ideal for situations requiring accurate data acquisition under challenging conditions.

Key Features

  • High Resolution: With its 24-bit resolution, the ADS125H01IRHBR provides a high level of precision, making it suitable for applications that require the detection of very small signal changes, such as medical instrumentation and industrial process control.
  • Programmable Data Rates: The device supports a variety of data rates, allowing users to optimize the conversion speed according to their specific application needs.
  • Low Noise Performance: The ADC is engineered to deliver low-noise measurements, which is crucial for applications where signal integrity is paramount.
  • Multiple Interface Options: The ADS125H01IRHBR features a flexible digital interface, which includes an SPI-compatible serial interface, enabling easy integration with a wide range of microcontrollers and digital systems.
  • Internal Reference: The built-in, low-drift voltage reference ensures stability and reduces the need for external components, simplifying the design and saving board space.
  • Robust Packaging: Housed in a compact QFN (Quad Flat No-leads) package, the ADS125H01IRHBR is designed for space-constrained applications while providing excellent thermal performance.

Applications

The versatility of the ADS125H01IRHBR makes it an excellent choice for a wide range of applications, including:

  • Industrial process controls
  • Instrumentation and sensor measurement
  • Medical equipment such as ECG and EEG monitors
  • Scientific research equipment
  • High-precision data acquisition systems

Conclusion

The Texas Instruments ADS125H01IRHBR ADC stands out with its exceptional precision, low noise, and flexible interfacing options. It is an ideal solution for engineers and designers looking to enhance the performance and reliability of their data acquisition systems. With its robust feature set and versatile applications, the ADS125H01IRHBR is a cornerstone component for projects that demand the highest levels of accuracy and quality.

You May Also Be Interested in

Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.0540 $56.2160
9+ $11.5315 $103.7835
14+ $11.1711 $156.3954
19+ $10.8108 $205.4052
24+ $10.4504 $250.8096
33+ $9.3693 $309.1869
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,215 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess