EN
  • EN
  • DE

ZSM380GTA

Part No ZSM380GTA
Manufacturer Diodes Incorporated
Catalog PMIC - Supervisors
Description IC MON VOLT SUPPLY 3.8V SOT-223 / Processor Supervisor 3.81V 1 Open Collector Automotive 4-Pin(3+Tab) SOT-223
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Diodes Incorporated
Packaging Reel package
Part Status Obsolete(EOL)
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 3 μs Typical Propagation Delay
Voltage - Threshold 3.8V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package TO-261-4, TO-261AA
Manufacturer Package SOT-223
Win Source Part Number 800400-ZSM380GTA
Popularity Medium
Supply and Demand Status Balance
Family Name ZSM380
Introduction Date June 08, 1998
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ZSM380GTA CAD Model

Description

The ZSM380GTA is a cutting-edge surface-mount Schottky barrier rectifier designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This rectifier is engineered to provide high-efficiency power conversion with minimal power loss, making it an ideal choice for a wide range of electronic applications.

Key Features:

  • Low Forward Voltage Drop: The ZSM380GTA boasts an impressively low forward voltage drop, which enhances its efficiency and reduces thermal stress on the device during operation.
  • High Current Capability: With its robust design, the ZSM380GTA can handle high current throughput, making it suitable for high-power applications.
  • Surface-Mount Package: The device comes in a compact SMA package, which is perfect for space-constrained applications and allows for easy integration into a variety of circuit designs.
  • High Surge Capability: It is equipped with a high surge capability to withstand transient voltage spikes, ensuring reliability and longevity of the electronic systems in which it is used.
  • Low Power Loss: The ZSM380GTA is optimized to minimize power loss, which is essential for energy-sensitive designs and contributes to the overall efficiency of the system.

Applications:

The versatility of the ZSM380GTA makes it suitable for an array of applications, including:

  • Power supply units
  • DC-DC converters
  • LED lighting
  • Battery charging circuits
  • Automotive applications
  • Telecommunication equipment

Quality and Reliability:

Diodes Incorporated is committed to delivering high-quality components. The ZSM380GTA is no exception and is manufactured to meet stringent quality standards. It is designed to provide reliable performance even under harsh conditions, ensuring that your electronic products operate smoothly and efficiently.

Conclusion:

Whether you are designing a new power conversion system or looking to enhance the efficiency of an existing application, the ZSM380GTA from Diodes Incorporated offers a high-performance solution. Its superior efficiency, compact form factor, and robust design make it a top choice for engineers and designers looking to push the boundaries of their electronic designs.

You May Also Be Interested in

SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
Texas Instruments
IC POWER
Lowest to $0.8732
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3284

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess