EN
  • EN
  • DE

ZSM330GTA

Part No ZSM330GTA
Manufacturer Diodes Incorporated
Catalog PMIC - Supervisors
Description IC MONITOR SUPPLY 3.3V SOT-223
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 2.2 μs Typical Propagation Delay
Voltage - Threshold 3.08V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-223
Win Source Part Number 004817-ZSM330GTA
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZSM330GTA CAD Model

Description

Introducing the ZSM330GTA - A High-Precision Voltage Reference from Diodes Incorporated

Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products, presents the ZSM330GTA, a precision voltage reference that offers excellent stability and low voltage coefficient. This device is designed to meet a wide range of applications, from precision power supplies to data converters, and is particularly well-suited for high-performance industrial and consumer electronics.

The ZSM330GTA is a series-mode voltage reference that utilizes a bandgap circuit design to achieve a highly stable and precise reference voltage of 3.3 volts. The device boasts an impressive initial accuracy of ±1%, ensuring reliable performance right from the start. With a low operating current range from 60µA to 15mA, the ZSM330GTA is optimized for energy-sensitive applications.

One of the standout features of the ZSM330GTA is its excellent temperature coefficient, typically rated at 50ppm/°C over the full industrial temperature range (-40°C to +85°C). This ensures that the voltage reference remains consistent across a wide range of environmental conditions, making it an ideal choice for applications that are exposed to varying temperatures.

The ZSM330GTA comes in a compact SOT-23 package, making it suitable for space-constrained applications. Its small footprint and surface-mount design facilitate easy integration into various circuit layouts, providing design flexibility for engineers and PCB designers.

In addition to its high precision and stability, the ZSM330GTA offers excellent line and load regulation characteristics. This contributes to the overall performance of the end application by maintaining a constant output voltage despite variations in input voltage or load conditions. The device also features a low output noise, which is critical for sensitive analog circuits and precision measurement systems.

Diodes Incorporated has a reputation for producing robust and reliable semiconductor products, and the ZSM330GTA is no exception. It is designed to meet stringent quality standards, ensuring long-term reliability for products that demand the highest level of precision. Whether you're developing power management systems, portable devices, or precision instrumentation, the ZSM330GTA is a voltage reference that can help to enhance the performance and accuracy of your application.

For detailed specifications, application notes, and support documentation, visit the Diodes Incorporated website or contact their customer support team.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess