EN
  • EN
  • DE

ZRC400F02TA

Part No ZRC400F02TA
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 4.096V SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 4.096V
Output Current 5mA
Tolerance ±2%
Temperature Coefficient 90ppm/°C
Noise - 10Hz to 10kHz 90μVrms
Current - Cathode 23μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23
Win Source Part Number 098730-ZRC400F02TA
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ZRC400F02TA CAD Model

Description

The ZRC400F02TA is a precision voltage reference from Diodes Incorporated, designed to offer a stable and accurate reference voltage for various applications. This high-performance component is a crucial part of many electronic circuits, providing a reference point for analog-to-digital converters, digital-to-analog converters, and voltage monitoring in a wide range of products.

Key Features

  • Precision Voltage: The ZRC400F02TA offers a precise output voltage of 4.096V, which is ideal for systems that require a stable reference voltage.
  • Low Temperature Coefficient: With a low temperature coefficient, this voltage reference ensures minimal deviation in output over a wide temperature range, making it suitable for temperature-sensitive applications.
  • Low Dropout Voltage: The device operates with a low dropout voltage, which enhances its efficiency and allows it to function correctly even when the supply voltage is close to the output voltage.
  • High Stability: The ZRC400F02TA is designed for high stability, ensuring that the output voltage remains consistent under varying load conditions and throughout the product's lifespan.
  • Wide Operating Current Range: This voltage reference can operate over a broad range of currents, providing design flexibility and compatibility with a variety of circuits.

Applications

The ZRC400F02TA is suitable for a diverse array of applications, including but not limited to:

  • Data acquisition systems
  • Instrumentation
  • Portable and battery-powered equipment
  • Industrial control systems
  • Automotive electronics
  • Medical devices

Product Specifications

The ZRC400F02TA comes in a compact SOT-23 package, making it easy to incorporate into space-constrained designs. It is characterized by a nominal temperature range of -40°C to +85°C, allowing for operation in various environmental conditions. The product is also RoHS compliant, meeting the environmental standards for electronic components.

For engineers and designers looking for a reliable voltage reference, the ZRC400F02TA from Diodes Incorporated offers the performance and stability required for precision electronics. Its robust design and consistent output make it an excellent choice for high-accuracy applications.

You May Also Be Interested in

NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5809 $58.0900
245+ $0.4767 $116.7915
380+ $0.4618 $175.4840
520+ $0.4469 $232.3880
670+ $0.4320 $289.4400
895+ $0.3873 $346.6335
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,900 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess