EN
  • EN
  • DE

ZR285F02TA

Part No ZR285F02TA
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 2.5V SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 20mA
Tolerance ±2%
Temperature Coefficient 90ppm/°C
Noise - 10Hz to 10kHz 60μVrms
Current - Cathode 20μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23
Win Source Part Number 004808-ZR285F02TA
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZR285F02TA CAD Model

Description

Introducing the ZR285F02TA Voltage Reference from Diodes Incorporated

The ZR285F02TA is a precision voltage reference device from the renowned semiconductor manufacturer, Diodes Incorporated. This component is designed to offer a stable and precise reference voltage, which is crucial for various applications in analog and mixed-signal circuits. The ZR285F02TA is a part of Diodes Incorporated's ZR series, which is known for its high accuracy and low temperature coefficient, making it an ideal choice for high-performance applications.

Key Features of the ZR285F02TA

  • Precision Reference Voltage: The ZR285F02TA provides a fixed reference voltage of 2.5V, which is maintained with high accuracy over a wide range of operating conditions.
  • Low Temperature Coefficient: With a low temperature coefficient, this device ensures a stable output voltage even under varying temperature conditions, which is vital for temperature-sensitive applications.
  • Wide Operating Current Range: The device operates over a broad current range, making it versatile for different power requirements and ensuring compatibility with diverse circuit designs.
  • Stable with Capacitive Loads: The ZR285F02TA is designed to be stable with capacitive loads, which enhances its reliability in circuits that require a stable reference under dynamic load conditions.
  • Low Dynamic Impedance: The low dynamic impedance of the ZR285F02TA ensures minimal variance in the output voltage with changes in the load, providing a consistent reference for the connected circuitry.

Applications

The ZR285F02TA from Diodes Incorporated is a versatile component that can be used in a variety of applications, including:

  • Data Converters (ADCs/DACs)
  • Portable and Battery-Powered Equipment
  • Precision Power Supplies
  • Instrumentation
  • Industrial Controls

Package and Quality Assurance

The ZR285F02TA is offered in a small SOT23 package, which is ideal for space-constrained applications. Diodes Incorporated ensures that each device meets stringent quality standards, providing reliability and performance that engineers can trust for their critical designs.

With its combination of precision, stability, and versatility, the ZR285F02TA voltage reference is an essential building block for achieving accurate and consistent performance in electronic systems.

You May Also Be Interested in

NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess