EN
  • EN
  • DE

ZNBG4115Q20TC

Part No ZNBG4115Q20TC
Manufacturer Diodes Incorporated
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 990471-ZNBG4115Q20TC
Categories OEM Parts(T-Z)
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ZNBG4115Q20TC CAD Model

Description

The ZNBG4115Q20TC is a high-performance, low-noise block converter (LNB) voltage regulator from Diodes Incorporated, designed to meet the stringent requirements of satellite receiver systems. This integrated circuit is tailored to provide stable and reliable power to the LNB, which is critical for the reception of satellite signals.

Key Features

  • Integrated Solution: The ZNBG4115Q20TC integrates multiple functions into a single chip, reducing the need for external components and simplifying the design of satellite receiver systems.
  • High Efficiency: With its advanced design, this voltage regulator operates with high efficiency, which helps to minimize heat generation and improve overall system reliability.
  • Low Noise Performance: The device is engineered to have low noise characteristics, ensuring that the power supply does not introduce interference that could degrade the quality of the received satellite signals.
  • Wide Input Voltage Range: It supports a broad range of input voltages, making it versatile for use in various satellite receiver configurations and geographical locations.
  • Thermal Protection: The ZNBG4115Q20TC comes with built-in thermal protection features that prevent the device from overheating, thereby safeguarding the LNB system.

Applications

The ZNBG4115Q20TC is ideally suited for use in satellite receiver systems, particularly in the LNB power supply section where stable and clean power is essential. It is a crucial component for ensuring high-quality signal reception in both consumer and commercial satellite communication systems.

Package and Quality

This voltage regulator is available in a compact QFN (Quad Flat No-leads) package, which is designed for space-saving on printed circuit boards and is well-suited for modern, compact electronic assemblies. The ZNBG4115Q20TC is manufactured to Diodes Incorporated's high-quality standards, ensuring reliability and performance consistency for the end user.

Conclusion

With its integration of multiple functions, high efficiency, low noise performance, and thermal protection, the ZNBG4115Q20TC from Diodes Incorporated stands out as an excellent choice for powering LNBs in satellite receiver systems. Its design and packaging make it an attractive option for manufacturers looking to enhance their products with a reliable and high-quality voltage regulator.

You May Also Be Interested in

Diodes Incorporated
Need more? Email Us
STMicroelectronics
Lowest to $0.0081
Microchip Technology
Need more? Email Us
TE Connectivity
Need more? Email Us
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
Diodes Incorporated
Need more? Email Us
STMicroelectronics
Need more? Email Us
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess