EN
  • EN
  • DE

ZNBG3210

Part No ZNBG3210
Manufacturer Diodes Incorporated
Catalog PMIC - Power Management - Specialized
Description IC SW 3BIAS TONE H/V 2.2V 20QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Applications Bias Controller
Operating Supply Current 25mA
Supply Voltage - Operating 5 V to 10 V
Temperature Range - Operating -40°C to 70°C
Mounting SMD (SMT)
Case / Package 20-QSOP
Win Source Part Number 057822-ZNBG3210
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ZNBG3210 CAD Model

Description

Introducing the ZNBG3210 from Diodes Incorporated

The ZNBG3210 is a robust and versatile integrated circuit solution designed by the renowned semiconductor manufacturer, Diodes Incorporated. This IC is specifically engineered to cater to the advanced requirements of modern electronic circuits, providing a highly reliable and efficient performance.

Key Features of ZNBG3210

  • High Integration: The ZNBG3210 integrates multiple functions into a single chip, which helps in reducing the overall component count in electronic systems. This integration promotes a more compact design and simplifies the circuit complexity.
  • Power Management: With its efficient power management capabilities, the ZNBG3210 ensures that electronic devices maintain optimal performance while minimizing power consumption. This makes it an ideal choice for battery-operated devices where power efficiency is critical.
  • Versatile Applications: Due to its flexible design, the ZNBG3210 can be used in a variety of applications, including but not limited to, consumer electronics, communication devices, and industrial control systems.
  • Robust Performance: Diodes Incorporated has designed the ZNBG3210 to withstand harsh operating conditions, ensuring reliable performance even under extreme temperatures and voltages.
  • Easy to Implement: The ZNBG3210 comes in a user-friendly package that facilitates easy implementation into existing designs, allowing for a straightforward integration process without the need for significant redesigns.

Technical Specifications

The ZNBG3210 boasts a range of technical specifications designed to meet the demands of high-performance circuit designs. With its precision-engineered architecture, the ZNBG3210 delivers consistent and dependable results across various applications.

Applications

Whether you're designing consumer electronics, automotive systems, or complex industrial machinery, the ZNBG3210 from Diodes Incorporated is a prime choice for ensuring efficient and reliable operation. Its adaptability and robustness make it a go-to component for engineers looking to enhance their products with top-tier circuitry.

For detailed technical specifications, application notes, and support resources, please visit Diodes Incorporated's official website or contact their customer support team. The ZNBG3210 is not just a component; it's an investment in the durability and efficiency of your electronic designs.

You May Also Be Interested in

STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
Broadcom Limited
ADSL PHY
Lowest to $12.6888
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1520 $65.2160
18+ $6.6898 $120.4164
27+ $6.4807 $174.9789
37+ $6.2717 $232.0529
48+ $6.0626 $291.0048
64+ $5.4354 $347.8656
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess