EN
  • EN
  • DE

ZMX40MT8TA

Part No ZMX40MT8TA
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Linear, Compass (ICs)
Description SENSOR LINEAR ANALOG SM8 / Dimensional Magnetoresistive Sensor 3 Axis 6KA/m Magnetic Field Automotive 8-Pin SM8 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Diodes Incorporated
Packaging Reel package
Part Status Obsolete(EOL)
Type Linear
Technology Magnetoresistive
Axis X, Y
Output Type Analog Voltage
Operating Supply Voltage 12V
Operating Temperature Range -25°C ~ 125°C (TA)
Features Internal Magnet
Package 8-SMD, Gull Wing
Manufacturer Package SM8
Win Source Part Number 800388-ZMX40MT8TA
Popularity Medium
Supply and Demand Status Limited
Family Name ZMX40M
Introduction Date March 08, 2004
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian ZMX40MT8TA CAD Model

Description

Introducing the ZMX40MT8TA - A High-Performance Zener Diode from Diodes Incorporated

The ZMX40MT8TA is a cutting-edge Zener diode, meticulously crafted by the renowned semiconductor manufacturer, Diodes Incorporated. This component is engineered to provide a precise voltage regulation solution, making it an essential part of the electronics toolkit for engineers and designers alike. The ZMX40MT8TA stands out due to its high reliability and consistent performance, which is a hallmark of Diodes Incorporated's commitment to quality and innovation.

Key Features

  • Optimal Power Dissipation: With a power dissipation of 500mW, the ZMX40MT8TA is capable of handling moderate power levels, making it suitable for a vast array of electronic applications.
  • Wide Zener Voltage Range: The device offers a Zener voltage range that allows for flexibility in design and application, ensuring that it can cater to various voltage regulation requirements.
  • Compact Surface-Mount Package: The ZMX40MT8TA comes in a small SOT-23 package, which is ideal for space-constrained applications, allowing for efficient use of PCB real estate.
  • High Stability: This Zener diode is designed for high stability and reliability over its entire operating temperature range, ensuring consistent performance under varying conditions.

Applications

The ZMX40MT8TA is versatile and can be used in a wide range of applications, including but not limited to:

  • Voltage regulation modules
  • Overvoltage and surge protection circuits
  • Power management systems
  • Consumer electronics
  • Telecommunication devices
  • Industrial controls

Quality Assurance

Diodes Incorporated is committed to delivering high-quality products. The ZMX40MT8TA Zener diode is produced with stringent quality control measures, ensuring that each component meets the highest standards of performance and reliability. The product is also supported by comprehensive technical documentation and customer support, providing engineers with the resources they need to integrate the ZMX40MT8TA into their designs effectively.

With its robust design, versatile application range, and the backing of Diodes Incorporated's reputation, the ZMX40MT8TA is an excellent choice for your voltage regulation and protection needs.

You May Also Be Interested in

Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG SOT23W / Hall Effect Sensor Single Axis SOT-23W
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT PWM 4SIP / Hall Effect Sensor Single Axis 4-SIP
Need more? Email Us
Allegro MicroSystems, LLC
LINEAR HALL SENSOR / Hall Effect Sensor Single Axis 3-SIP
Need more? Email Us
Allegro MicroSystems, LLC
IC HALL EFFECT SENSOR SOT23W / Hall Effect Sensor Axis SOT-23W
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT PWM / Hall Effect Sensor Single Axis
Need more? Email Us
Asahi Kasei Microsystems
3D MAGNETIC SENSOR
Lowest to $2.9105
Isentek Inc.
High Sensitivity 3D Magnetometer
Lowest to $4.3657
Honeywell
SENSOR VRS SINE WAVE CONNECTOR / Magnetic VRS (Passive) Ferrous Metals, Gear Tooth Sine Wave Connector Barrel, Stainless Steel
Need more? Email Us
Melexis Technologies NV
SENSOR MAGNETOMETER 3DXYZ 16QFN
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess