EN
  • EN
  • DE

ZMV934ATA

Part No ZMV934ATA
Manufacturer Diodes Incorporated
Catalog Variable Capacitance Diodes (Varicaps, Varactors)
Description SILICON 12V HYPERABRUPT VARACTOR DIODES | DIODE VAR CAP 95PF 12V SOD-323
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel
Status Obsolete
Capacitance at Vr, F 25pF at 4V, 50MHz
Voltage - Peak Reverse (Maximum) 12V
Diode Type Single
Q at Vr, F 80 at 4V, 50MHz
Mounting Style SMD
Manufacturer Package SC-76, SOD-323
Supplier Device Package SOD-323
Family Part Number ZMV934
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1283159-ZMV934ATA
Manufacturer Homepage www.diodes.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ZMV934ATA CAD Model

Description

Introducing the ZMV934ATA - A Precision Voltage Reference

The ZMV934ATA, from the reputable semiconductor manufacturer Diodes Incorporated, is a high-performance, precision voltage reference designed for a variety of applications. This component is engineered to provide a stable and accurate reference voltage over a wide range of environmental conditions, making it an ideal choice for precision data converters, portable instrumentation, and industrial control systems.

At the heart of the ZMV934ATA is a bandgap circuit design that ensures a low temperature coefficient and excellent noise performance. This results in a stable output voltage that is less affected by temperature variations and supply voltage fluctuations, which is crucial for high-precision applications.

Key Features:

  • Output Voltage: The ZMV934ATA offers a precise output voltage, which is vital for applications requiring a stable reference.
  • Temperature Coefficient: With an impressive low temperature coefficient, this voltage reference maintains consistent performance across a wide temperature range.
  • Low Noise: It exhibits low noise characteristics, contributing to the overall reliability and accuracy of the systems it is integrated into.
  • Package: It comes in a small SOT-23 package, which is ideal for space-constrained applications.

Applications:

  • High-resolution Analog-to-Digital (A/D) and Digital-to-Analog (D/A) converters
  • Portable instrumentation and battery-powered devices
  • Industrial control systems
  • Automotive electronics
  • Precision power supplies

The ZMV934ATA is not only designed for performance but also for ease of use. Its compatibility with surface-mount technology allows for efficient assembly in mass production. Diodes Incorporated's commitment to quality ensures that each ZMV934ATA voltage reference meets the highest standards, providing designers and engineers with a reliable and robust component for their precision circuits.

Whether you are developing a sophisticated industrial control system or a compact consumer electronic device, the ZMV934ATA from Diodes Incorporated offers the precision and stability needed for your voltage reference requirements.

You May Also Be Interested in

MACOM Technology Solutions
DIODE,GAASVARACTOR,1.25GAMMA
Need more? Email Us
MACOM Technology Solutions
DIODE,VARACTOR,HYPER,STRIP
Need more? Email Us
MACOM Technology Solutions
COM GAAS VARACTOR-PKG, 0805-2X
Need more? Email Us
Infineon Technologies
DIODE VARACTR 18V DUAL PG-SOT23
Need more? Email Us
MACOM Technology Solutions
DIODE,VARACTOR,CHIP,GAAS
Need more? Email Us
MACOM Technology Solutions
VARACTOR
Need more? Email Us
MACOM Technology Solutions
LEAD FREE VARACTOR,PLASTIC,SOT-2
Lowest to $0.6078
MACOM Technology Solutions
VARACTOR DIODE,GAAS,HYPERABRUPT,
Need more? Email Us
MACOM Technology Solutions
VARACTOR DIODE,GAAS,HYPERABRUPT,
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess