EN
  • EN
  • DE

ZMV930TA

Part No ZMV930TA
Manufacturer Diodes Incorporated
Catalog Variable Capacitance Diodes (Varicaps, Varactors)
Description SILICON 12V HYPERABRUPT VARACTOR DIODES | DIODE VAR CAP 8.7PF 12V SOD-323
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel
Status Obsolete
Capacitance at Vr, F 2.9pF at 4V, 50MHz
Voltage - Peak Reverse (Maximum) 12V
Diode Type Single
Q at Vr, F 200 at 4V, 50MHz
Mounting Style SMD
Manufacturer Package SC-76, SOD-323
Supplier Device Package SOD-323
Family Part Number ZMV930
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1283158-ZMV930TA
Manufacturer Homepage www.diodes.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZMV930TA CAD Model

Description

The ZMV930TA is a cutting-edge voltage regulator component designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This product is engineered to deliver high performance and reliability for a wide range of applications, making it a versatile choice for designers and engineers looking to optimize their power management solutions.

Key Features

  • High Precision: The ZMV930TA offers precise voltage regulation, ensuring consistent performance and stability across various conditions.
  • Low Dropout: With its low dropout feature, this voltage regulator can maintain output voltage even when the input-to-output differential is minimal, making it highly efficient in battery-operated devices.
  • Adjustable Output: Users can adjust the output voltage to meet their specific requirements, providing flexibility in application design.
  • Thermal Protection: The device includes built-in thermal protection to prevent overheating, thereby enhancing its longevity and reliability.
  • Small Package: The ZMV930TA comes in a compact package, which is ideal for space-constrained applications.

Applications

The ZMV930TA is suitable for a variety of applications, including but not limited to:

  • Consumer Electronics
  • Telecommunication Systems
  • Portable and Battery-Powered Devices
  • Microprocessor Power Supply
  • Industrial Controls

Technical Specifications

Parameter Value Output Voltage Range Adjustable Dropout Voltage Low Thermal Protection Yes Package Type Compact

The ZMV930TA from Diodes Incorporated represents a blend of performance, efficiency, and versatility, making it an excellent choice for those in need of a reliable voltage regulation solution. Its robust feature set ensures that it can meet the demands of a diverse range of applications, cementing its role as a go-to component in the power management industry.

You May Also Be Interested in

MACOM Technology Solutions
COM GAAS VARACTOR-PKG, 0805-2X
Need more? Email Us
MACOM Technology Solutions
DIODE VARACTOR DUAL GAAS
Lowest to $78.0713
MACOM Technology Solutions
VARACTOR,CK,PLASTIC
Need more? Email Us
MACOM Technology Solutions
VARACTOR, PLASTIC, LEAD-FREE
Need more? Email Us
MACOM Technology Solutions
VARACTOR GAAS CHIP IN WAFFLE PAC
Need more? Email Us
MACOM Technology Solutions
DIODE VARACTOR DUAL GAAS
Need more? Email Us
Infineon Technologies
DIODE VARACTR 18V DUAL PG-SOT23
Need more? Email Us
MACOM Technology Solutions
LEAD FREE VARACTOR,PLASTIC,SOT-2
Lowest to $0.6078
MACOM Technology Solutions
VARACTOR DIODE,GAAS,HYPERABRUPT,
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess