EN
  • EN
  • DE

ZMV830BTA

Part No ZMV830BTA
Manufacturer Diodes Incorporated
Catalog Variable Capacitance Diodes (Varicaps, Varactors)
Description DIODE VARACTOR 25V HYPER SOD-323 / Varactors Single 25 V Surface Mount SOD-323
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Variable Capacitance (Varicaps, Varactors)
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Obsolete
Capacitance @ Vr, F 10.5pF @ 2V, 1MHz
Capacitance Ratio 6
Capacitance Ratio Condition C2/C20
Voltage - Peak Reverse (Max) 25 V
Diode Type Single
Q @ Vr, F 300 @ 3V, 50MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case SC-76, SOD-323
Supplier Device Package SOD-323
Base Product Number ZMV830
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names ZMV830BTA-ND,ZMV830BCT,ZMV830BTR,ZMV830BDKR
Standard Package 3,000
Win Source Part Number 1108102-ZMV830BTA
Ultra Librarian 3D Model Ultra Librarian ZMV830BTA CAD Model

Description

Introducing the ZMV830BTA Voltage Reference from Diodes Incorporated

The ZMV830BTA is a precision voltage reference module designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, and analog semiconductor markets. This product is engineered to provide a stable and accurate reference voltage for various applications, including precision data converters, portable instrumentation, battery-powered devices, and industrial control systems.

Key Features of the ZMV830BTA

  • High Precision: The ZMV830BTA offers a low temperature coefficient and excellent initial accuracy, ensuring reliable performance for critical applications where voltage precision is paramount.
  • Low Power Consumption: Designed with energy efficiency in mind, this voltage reference consumes minimal power, making it ideal for battery-operated devices.
  • Wide Operating Temperature Range: The device operates effectively across a broad temperature range, which makes it suitable for use in challenging environmental conditions.
  • Small Package Size: The ZMV830BTA comes in a compact SOT23 package, allowing for easy integration into space-constrained designs.
  • Long-term Stability: With excellent long-term stability, the ZMV830BTA ensures a consistent reference voltage over the lifetime of your application.

Applications

The versatility of the ZMV830BTA voltage reference makes it an excellent choice for a wide array of electronic applications. It is particularly well-suited for:

  • High-resolution analog-to-digital and digital-to-analog converters
  • Portable and battery-powered equipment
  • Precision power supplies
  • Industrial control systems
  • Automotive electronics

With its combination of precision, power efficiency, and robustness, the ZMV830BTA from Diodes Incorporated is a reliable component for maintaining voltage integrity in your electronic designs. Its small form factor and high precision make it an indispensable part of modern electronics where stable reference voltages are critical for performance.

For detailed specifications, application notes, and further information, customers are encouraged to visit the official Diodes Incorporated website or contact their support team to ensure the ZMV830BTA meets their specific application requirements.

You May Also Be Interested in

MACOM Technology Solutions
VARACTOR,PLASTIC,SINGLE,SC-79
Need more? Email Us
MACOM Technology Solutions
VARACTOR PLASTIC DUAL
Lowest to $0.6264
MACOM Technology Solutions
VARACTOR DIODE,GAAS,HYPERABRUPT,
Need more? Email Us
MACOM Technology Solutions
VARACTOR,CK,SOT23,LEAD-FREE,PLAS
Need more? Email Us
MACOM Technology Solutions
DIODE,VARACTOR,ABRUPT,GAAS
Need more? Email Us
MACOM Technology Solutions
DIODE,VARACTOR,GAAS CHIP 1.25
Need more? Email Us
MACOM Technology Solutions
VARACTOR DIODE,HYPER,MGV-075-10-
Need more? Email Us
MACOM Technology Solutions
DIODE, VARACTOR, GAAS
Need more? Email Us
MACOM Technology Solutions
VARACTOR DIODE,GAAS,HYPERABRUPT,
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess