EN
  • EN
  • DE

ZMM5225B-7

Part No ZMM5225B-7
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Description DIODE ZENER 3V 500MW MINIMELF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Voltage - Zener (Nom) (Vz) 3V
Tolerance ±5%
Maximum Power Dissipation 500mW
Impedance (Max) (Zzt) 29 Ohm
Current - Reverse Leakage @ Vr 50μA @ 1V
Voltage - Forward (Vf) (Max) @ If 1.5V @ 200mA
Temperature Range - Operating -65°C to 175°C
Mounting SMD (SMT)
Case / Package Mini MELF
Win Source Part Number 1120138-ZMM5225B-7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZMM5225B-7 CAD Model

Description

Introducing the ZMM5225B-7 Zener Diode from Diodes Incorporated

The ZMM5225B-7 is a high-quality Zener diode designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This precision device is crafted to provide a reliable voltage regulation solution for a plethora of electronic applications, ensuring consistent performance and stability.

Featuring a nominal Zener voltage of 3.6V, the ZMM5225B-7 is part of the ZMM5225B series, which is known for its excellent regulation characteristics over a wide range of current levels. This makes it an ideal choice for voltage reference or voltage clamping applications where precise voltage control is essential.

Key Features of the ZMM5225B-7:

  • Zener Voltage (Vz): The ZMM5225B-7 has a Zener voltage of 3.6V, which is suitable for various electronic circuits that require a regulated voltage.
  • Power Dissipation: With a power dissipation of 500mW, this component can handle significant power levels, making it robust for its size.
  • Tolerance: This Zener diode offers a standard tolerance of ±5%, ensuring precise voltage regulation for sensitive circuits.
  • Package: The ZMM5225B-7 comes in a small and compact MiniMELF (SOD-80) package, which is ideal for space-constrained applications.
  • Temperature Stability: The device exhibits excellent stability over a broad temperature range, maintaining its performance characteristics reliably.
  • RoHS Compliant: Adhering to environmental standards, the ZMM5225B-7 is RoHS compliant, making it suitable for use in various markets without concerns about restricted substances.

Whether it's for power supply stabilization, protection circuits, or other precision voltage regulation tasks, the ZMM5225B-7 is a versatile component that designers and engineers can rely on. Its robust construction and stable operation under varying conditions make it a go-to choice for both commercial and industrial applications.

Diodes Incorporated's commitment to quality ensures that each ZMM5225B-7 Zener diode meets the highest standards of performance and reliability. By choosing this component, you are selecting a product from a company with a strong reputation for delivering innovative and dependable semiconductor solutions.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess