EN
  • EN
  • DE

ZM4738A-13

Part No ZM4738A-13
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Description DIODE ZENER 8.2V 1W MELF
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Cut Tape (CT)
Part Status Obsolete (End Of Life)
Voltage - Zener (Nom) (Vz) 8.2V
Tolerance ±5%
Power - Max 1W
Impedance (Maximum) (Zzt) 4.5 Ohms
Current - Reverse Leakage at Vr 10μA at 6V
Voltage - Forward (Vf) (Maximum) at If 1.2V at 200mA
Temperature Range - Operating -65°C ~ 200°C
Mounting Style SMD
Manufacturer Package DO-213AB, MELF
Supplier Device Package MELF
Part Number Series ZM4738
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 802841-ZM4738A-13
Ultra Librarian 3D Model Ultra Librarian ZM4738A-13 CAD Model

Description

The ZM4738A-13 is a high-quality silicon planar power Zener diode designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This particular diode is well-suited for providing voltage regulation in a vast array of electronic applications, thanks to its reliable performance and robust design.

Key Features

  • Nominal Zener Voltage: The ZM4738A-13 offers a nominal Zener voltage of 5.6V, making it ideal for applications that require a precise voltage reference.
  • Power Dissipation: With a power dissipation of 1W, this diode can handle significant energy, making it suitable for more demanding circuits.
  • Package: Encased in a DO-41 package, the ZM4738A-13 is designed for through-hole mounting, which provides a secure and reliable connection for printed circuit boards (PCBs).
  • Tolerance: The Zener voltage tolerance is ±5%, allowing for a stable voltage supply within a defined margin.
  • Operating Temperature: It can operate over a wide temperature range from -55°C to +150°C, ensuring consistent performance under various environmental conditions.

Applications

The ZM4738A-13 is versatile and can be used in multiple applications including:

  • Voltage regulation modules
  • Overvoltage protection circuits
  • Switching power supplies
  • Other types of electronic circuits requiring a stable Zener voltage

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the ZM4738A-13 is no exception. Each diode is subjected to rigorous testing and quality control measures to ensure it meets the high standards expected from Diodes Incorporated products. Customers can trust the ZM4738A-13 for consistent performance and durability in their electronic designs.

Ordering Information

The ZM4738A-13 is available for order in bulk quantities, and Diodes Incorporated provides detailed datasheets and technical support to assist with any design or application questions. Ensure your electronic projects have the reliable voltage control they need with the ZM4738A-13 Zener diode.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Rohm Semiconductor
DIODE ZENER 2.9V 1W PMDU
Lowest to $0.1019
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Nexperia USA Inc.
DIODE ZENER 5.3V 250MW TO236AB
Lowest to $0.0944
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $0.1467
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess