EN
  • EN
  • DE

ZM4734A-13

Part No ZM4734A-13
Manufacturer Diodes Incorporated
Catalog OEM Parts (T - Z)
Description Diode Zener 5.6V 1W SMD Melf
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package MELF
Impedance 5 Ω
Lead Free Contains Lead
Max Power Dissipation 1 W
Mount Surface Mount
Packaging Cut Tape (CT)
Power Rating 1 W
RoHS Compliant
Tolerance 5 %
Voltage Rating (DC) 5.6 V
Zener Voltage 5.6 V
Win Source Part Number 1106293-ZM4734A-13
Categories OEM Parts(T-Z)
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ZM4734A-13 CAD Model

Description

Introducing Product ZM4734A-13 by Diodes Incorporated

Diodes Incorporated presents the ZM4734A-13, a robust and reliable 1W Zener diode designed to provide precision voltage regulation in a diverse range of electronic applications. This component is a testament to Diodes Incorporated's commitment to delivering high-quality semiconductor products.

Key Features of ZM4734A-13

  • Voltage Stability: The ZM4734A-13 offers a nominal Zener voltage of 5.6V, making it suitable for a variety of voltage regulation tasks within its specified tolerance range.
  • Power Dissipation: With a power dissipation of 1 watt, this Zener diode is capable of handling significant energy, making it ideal for more demanding circuits.
  • Package Type: Encased in a DO-41 package, the ZM4734A-13 combines a compact form factor with durable construction, ensuring it can be easily integrated into a wide array of PCB designs.
  • High Reliability: This diode is characterized by its high reliability and stability, which are paramount in maintaining the integrity of the electronic systems it is used in.
  • Wide Operating Temperature Range: The ZM4734A-13 can operate efficiently across a temperature range of -65°C to 175°C, allowing for usage in environments with varying thermal conditions.

Applications

The ZM4734A-13 is versatile and can be used in numerous applications including:

  • Voltage regulation modules
  • Power management solutions
  • Consumer electronics
  • Telecommunication devices
  • Industrial equipment

Quality and Compliance

Diodes Incorporated ensures that the ZM4734A-13 meets rigorous industry standards for quality and reliability. This Zener diode is compliant with RoHS and REACH environmental directives, reflecting the company's dedication to environmental sustainability and safety.

Conclusion

Whether you're designing a complex power management system or simply need a reliable voltage reference, the ZM4734A-13 from Diodes Incorporated is an excellent choice. Its combination of stability, power dissipation, and wide operating temperature range make it a versatile component in any electronics designer's toolkit.

You May Also Be Interested in

Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
Diodes Incorporated
Need more? Email Us
STMicroelectronics
Need more? Email Us
TDK Corporation
Need more? Email Us
Vishay
Diode Cyl Tape
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3605 $59.4825
395+ $0.2958 $116.8410
605+ $0.2866 $173.3930
835+ $0.2774 $231.6290
1,080+ $0.2681 $289.5480
1,445+ $0.2404 $347.3780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess