EN
  • EN
  • DE

ZLNB2010Q20TC

Part No ZLNB2010Q20TC
Manufacturer Diodes Incorporated
Catalog RF Misc ICs and Modules
Description MUX DUAL DUAL H/V TONE SW 20QSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Multiplex Controller
RF Type LNB, DiSEqC , STBs
Secondary Attributes With Dual Tone and Polarity Switch
Case / Package 20-QSOP
Win Source Part Number 142429-ZLNB2010Q20TC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ZLNB2010Q20TC CAD Model

Description

The ZLNB2010Q20TC is a high-performance integrated circuit designed and manufactured by Diodes Incorporated, a leading global provider and manufacturer of high-quality semiconductor products. This IC is part of Diodes Incorporated's extensive line of products tailored for signal processing and power management applications.

Key Features

  • Dual Output LNB Supply and Control Voltage Regulator: The ZLNB2010Q20TC is designed to provide and control the supply voltage to Low Noise Block downconverters (LNB) in satellite receiver systems.
  • High Efficiency: This product is engineered for high efficiency, ensuring minimal power loss and optimal performance in its application.
  • Integrated DiSEqC Modulator: The inclusion of a DiSEqC modulator allows for the transmission of control commands via the same coaxial cable used for satellite signals, simplifying system design and reducing cable clutter.
  • Tone Oscillator: The built-in 22 kHz tone oscillator is used for switching between different satellite bands.
  • Low Noise: The ZLNB2010Q20TC operates with low noise, making it an ideal choice for sensitive RF applications.
  • Overtemperature Protection: Safety is a priority with the ZLNB2010Q20TC, featuring overtemperature protection to prevent damage under abnormal operating conditions.
  • Package: The device is offered in a Q20TC package, known for its compact size and reliability.

Applications

The ZLNB2010Q20TC is primarily used in satellite receivers and is suitable for a range of applications within the satellite TV market. Its high efficiency and integrated features make it an excellent choice for system designers looking to optimize their satellite receiver designs for both performance and cost.

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products. The ZLNB2010Q20TC is built to meet stringent quality standards, ensuring reliability and performance in even the most demanding applications. With Diodes Incorporated's reputation for excellence in the semiconductor industry, customers can trust the ZLNB2010Q20TC for their satellite communication needs.

You May Also Be Interested in

MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
DUAL LINEARIZER DRIVER
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
PALLET,BP,2.7-2.9GHZ,300W,100US,
Need more? Email Us
MACOM Technology Solutions
PALLET 240W 2.7-2.9GHZ
Need more? Email Us
MACOM Technology Solutions
FET AND PIN DRIVER SINGLE
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVIDER DC-7GHZ 8MSOP
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVIDER DC-7GHZ 8MSOP
Need more? Email Us
Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess