EN
  • EN
  • DE

ZLNB2010Q16TC

Part No ZLNB2010Q16TC
Manufacturer Diodes Incorporated
Catalog RF Misc ICs and Modules
Description IC MUX CTLR H/V TONE SW 16-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Multiplex Controller
RF Type LNB, DiSEqC , STBs
Secondary Attributes With Dual Tone and Polarity Switch
Case / Package 16-QSOP
Win Source Part Number 1120098-ZLNB2010Q16TC
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ZLNB2010Q16TC CAD Model

Description

Introducing the ZLNB2010Q16TC from Diodes Incorporated

The ZLNB2010Q16TC is a state-of-the-art integrated circuit designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This product is tailored for advanced satellite receiver applications and is a testament to Diodes Incorporated's commitment to providing innovative solutions in the electronics sector.

Key Features

  • High Integration: The ZLNB2010Q16TC integrates two LNB (Low Noise Block) downconverter control switches along with a tone decoder/diSEqC 2.0 modulator, which makes it an ideal choice for satellite receiver systems requiring compact and efficient designs.
  • DiSEqC 2.0 Support: With support for DiSEqC 2.0, the ZLNB2010Q16TC allows for bi-directional communication between the satellite receiver and the dish, enabling advanced system configurations and remote diagnostics.
  • Low Power Consumption: The device is engineered to consume minimal power, which not only makes it eco-friendly but also helps reduce the overall power requirements of the satellite receiver system.
  • Enhanced Performance: The ZLNB2010Q16TC delivers high performance with improved signal quality, ensuring a better user experience in terms of satellite television reception.
  • Robust Design: Encased in a QFN-16 package, the ZLNB2010Q16TC is designed to withstand harsh operational environments while maintaining its functionality, making it a reliable component for outdoor satellite equipment.

Applications

The ZLNB2010Q16TC is suitable for a wide range of satellite receiver systems, including:

  • Residential satellite dishes
  • Commercial satellite broadcasting
  • Set-top boxes with satellite input
  • Multi-switch installations

Why Choose the ZLNB2010Q16TC?

When it comes to building or upgrading satellite receiver systems, the ZLNB2010Q16TC from Diodes Incorporated offers a perfect blend of functionality, performance, and reliability. Its integration capabilities allow for a reduction in component count, which can lead to cost savings and simplified design processes. The support for advanced communication protocols like DiSEqC 2.0 enhances the system's capabilities, making it future-proof for upcoming satellite broadcasting technologies.

Whether you are a system integrator, a designer of consumer electronics, or simply looking for a reliable solution for satellite signal reception, the ZLNB2010Q16TC is a component that stands out for its quality and performance.

You May Also Be Interested in

MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ,ANALOG,
Need more? Email Us
MACOM Technology Solutions
FET AND PIN DRIVER SINGLE
Need more? Email Us
Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVIDER DC-7GHZ 8MSOP
Need more? Email Us
MACOM Technology Solutions
DUAL LINEARIZER DRIVER
Need more? Email Us
MACOM Technology Solutions
PHASE DETECTOR,MODULE,CS121
Need more? Email Us
MACOM Technology Solutions
PALLET 240W 2.7-2.9GHZ
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8972 $58.7664
29+ $4.0182 $116.5278
45+ $3.8924 $175.1580
62+ $3.7665 $233.5230
80+ $3.6417 $291.3360
107+ $3.2652 $349.3764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 43,167 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess