EN
  • EN
  • DE

ZLNB2009Q20TC

Part No ZLNB2009Q20TC
Manufacturer Diodes Incorporated
Catalog RF Misc ICs and Modules
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID
Family RF Misc ICs and Modules
Manufacturer Diodes Incorporated
Win Source Part Number 417890-ZLNB2009Q20TC
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZLNB2009Q20TC CAD Model

Description

Introducing the ZLNB2009Q20TC from Diodes Incorporated

The ZLNB2009Q20TC is a state-of-the-art satellite receiver solution designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets.

This sophisticated product is part of Diodes Incorporated's extensive range of satellite receiver ICs, which are engineered to provide high performance, reliability, and efficiency for satellite broadcast systems. The ZLNB2009Q20TC is specifically tailored for dual LNB (Low Noise Block) control and switching in satellite receiver systems, making it an essential component for modern home entertainment setups.

Key Features of the ZLNB2009Q20TC:

  • Dual LNB Control: The device can independently control two LNBs, which is ideal for satellite systems that require access to multiple satellites or for supporting multi-room configurations.
  • Integrated DiSEqC 2.0: It comes with built-in DiSEqC 2.0 (Digital Satellite Equipment Control) support, allowing for bi-directional communication between the satellite receiver and dish. This feature enables remote control of the LNBs for a more seamless user experience.
  • Low Power Consumption: The ZLNB2009Q20TC has been designed with power efficiency in mind, ensuring minimal power usage during operation, which is critical for reducing the overall energy footprint of the satellite system.
  • High-Level Integration: It integrates several functions into a single chip, simplifying design, reducing board space, and potentially lowering the cost of the overall satellite receiver system.
  • Robust Protection Features: The device includes various protection features such as overcurrent protection and thermal shutdown, which safeguard the IC against potential damage from electrical anomalies.

With its compact Q20TC package, the ZLNB2009Q20TC is designed to fit into a variety of satellite receiver designs, offering flexibility for system designers. The product is suitable for a range of applications, including set-top boxes, satellite gateways, and personal video recorders (PVRs), where dual LNB control is required.

Overall, the ZLNB2009Q20TC from Diodes Incorporated represents a robust, efficient, and feature-rich solution for satellite receiver systems, ensuring high-quality signal reception and user-friendly operation.

You May Also Be Interested in

MACOM Technology Solutions
PHASE DETECTOR,MODULE,CS121
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVIDER DC-7GHZ 8MSOP
Need more? Email Us
MACOM Technology Solutions
FET AND PIN DRIVER SINGLE
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ, LOW PO
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
PALLET 240W 2.7-2.9GHZ
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess