EN
  • EN
  • DE

ZLNB2006Q20TC

Part No ZLNB2006Q20TC
Manufacturer Diodes Incorporated
Catalog RF Misc ICs and Modules
Description MUX DUAL DUAL H/V TONE SW 20QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Diodes Incorporated
Packaging Reel package
Part Status Obsolete(EOL)
Function Multiplex Controller
RF Type LNB, DiSEqC , STBs
Secondary Attributes With Dual Tone and Polarity Switch
Package 20-SSOP (0.154", 3.90mm Width)
Manufacturer Package 20-QSOP
Win Source Part Number 800378-ZLNB2006Q20TC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ZLNB2006Q20TC CAD Model

Description

Introducing the ZLNB2006Q20TC from Diodes Incorporated

Diodes Incorporated presents the ZLNB2006Q20TC, a cutting-edge solution designed to cater to the needs of modern satellite receiver systems. This innovative product is a dual-output low-dropout (LDO) voltage regulator, meticulously engineered to provide stable and reliable power management for your applications.

Key Features of the ZLNB2006Q20TC

  • High Precision: The ZLNB2006Q20TC offers high precision voltage regulation, ensuring that your satellite receiver operates within the optimal voltage range for consistent performance.
  • Dual Output: With its dual-output capability, this LDO voltage regulator can simultaneously support two different voltage requirements, making it a versatile component for multi-voltage systems.
  • Low Dropout: The low dropout feature of the ZLNB2006Q20TC minimizes the difference between the input and output voltages, which helps in maintaining efficiency and reducing power dissipation.
  • Thermal Protection: The device is equipped with thermal shutdown protection that safeguards it against overheating, ensuring long-term reliability and safety in operation.
  • Power Saving: Its design focuses on power-saving techniques, making it suitable for energy-sensitive applications where minimizing power consumption is crucial.

Applications

The ZLNB2006Q20TC is ideal for a variety of applications, especially where dual voltage outputs and power efficiency are of paramount importance. It is particularly well-suited for:

  • Satellite receiver systems
  • Set-top boxes
  • Digital video broadcasting (DVB) applications
  • Other multi-voltage electronic devices

Quality and Reliability

Diodes Incorporated is known for its commitment to quality and the ZLNB2006Q20TC is no exception. Manufactured with the highest industry standards, this LDO voltage regulator promises durability and performance. It is available in a compact, surface-mount package that allows for efficient space utilization on printed circuit boards (PCBs).

Whether you are developing a new satellite receiver system or upgrading an existing one, the ZLNB2006Q20TC from Diodes Incorporated is an excellent choice that combines functionality, efficiency, and reliability in a single component.

You May Also Be Interested in

MACOM Technology Solutions
PHASE DETECTOR,MODULE,CS121
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ, LOW PO
Need more? Email Us
MACOM Technology Solutions
LIMITER,IN CASCADED HOUSING
Need more? Email Us
Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us
MACOM Technology Solutions
DOUBLER.FREQUENCY
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVID DC-10GHZ DIE
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY IN A CASE
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess