EN
  • EN
  • DE

ZLNB153X8TC

Part No ZLNB153X8TC
Manufacturer Diodes Incorporated
Catalog RF Misc ICs and Modules
Description MUX DUAL SGL H/V TONE SW 8MSOP / RF IC Multiplex Controller LNB, DiSEqC? , STBs With Dual Tone and Polarity Switch 8-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Obsolete
Function Multiplex Controller
RF Type LNB, DiSEqC™ , STBs
Secondary Attributes With Dual Tone and Polarity Switch
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Standard Package 4,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 412730-ZLNB153X8TC
Ultra Librarian 3D Model Ultra Librarian ZLNB153X8TC CAD Model

Description

Introducing the ZLNB153X8TC from Diodes Incorporated

The ZLNB153X8TC is a state-of-the-art integrated circuit (IC) designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This product is tailored for advanced applications requiring efficient power management and signal conditioning.

Key Features

  • High Integration: The ZLNB153X8TC integrates multiple functions into a single chip, simplifying design and reducing the need for additional components. This level of integration contributes to a more compact and efficient design, leading to cost savings and improved reliability.
  • Versatile Power Management: Equipped with sophisticated power management capabilities, this IC ensures stable operation across a wide range of input voltages and power conditions, making it suitable for various applications that demand consistent performance.
  • Signal Conditioning: With built-in signal conditioning features, the ZLNB153X8TC can process and refine input signals to produce a clearer and more precise output. This is essential for applications where signal integrity is critical.
  • Robust Construction: Housed in a durable package, the ZLNB153X8TC is designed to withstand harsh environments and demanding conditions, ensuring long-term reliability and performance.
  • Low Power Consumption: The device is engineered for low power consumption, making it an excellent choice for energy-sensitive applications, contributing to the overall efficiency of the system it is integrated into.

Applications

The ZLNB153X8TC is ideal for a wide range of applications, including but not limited to:

  • Automotive electronics
  • Industrial control systems
  • Power supply units
  • Telecommunications equipment
  • Consumer electronics

With its robust feature set and Diodes Incorporated's commitment to quality, the ZLNB153X8TC is a smart choice for designers and engineers looking for a reliable and efficient solution for their power management and signal conditioning needs. Whether it's for automotive, industrial, or consumer electronics, this IC offers the performance and durability required for modern electronic systems.

You May Also Be Interested in

MACOM Technology Solutions
PHASE DETECTOR,MODULE,CS121
Need more? Email Us
MACOM Technology Solutions
DOUBLER.FREQUENCY
Need more? Email Us
Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVIDER DC-7GHZ 8MSOP
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ,ANALOG,
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9566 $58.6980
75+ $1.6055 $120.4125
115+ $1.5558 $178.9170
155+ $1.5050 $233.2750
200+ $1.4553 $291.0600
270+ $1.3052 $352.4040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess