EN
  • EN
  • DE

SA7.0ARLG

Part No SA7.0ARLG
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 7VWM 12VC AXIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family TVS - Diodes
Manufacturer ON Semiconductor
Series MiniMosorb?
Packaging Reel(TR)
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 7V
Voltage - Breakdown (Min) 7.78V
Voltage - Clamping (Max) @ Ipp 12V
Current - Peak Pulse (10/1000μs) 41.7A
Power - Peak Pulse 500W
Power Line Protection No
Applications General Purpose
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style Through Hole
Package DO-204AC, DO-15, Axial
Manufacturer Device Package Axial
Win Source Part Number 112886-SA7.0ARLG
Popularity Medium
Supply and Demand Status Balance
Quantity per package 5k pcs
Ultra Librarian 3D Model Ultra Librarian SA7.0ARLG CAD Model

Description

The SA7.0ARLG is a state-of-the-art transient voltage suppressor (TVS) diode designed by ON Semiconductor, a renowned leader in the semiconductor industry. This robust component is engineered to protect sensitive electronic equipment from voltage spikes and transient events that can cause irreparable damage to integrated circuits and other critical components.

Key Features

  • Peak Pulse Power Dissipation: With an impressive 500W peak pulse power dissipation capability for a 10/1000μs waveform, the SA7.0ARLG is well-suited to shield your devices from severe transient conditions.
  • Stand-off Voltage: A stand-off voltage of 7.0V ensures that the SA7.0ARLG remains non-conductive under normal operating conditions, thereby minimizing power loss and heat generation.
  • Low Incremental Surge Resistance: The diode offers exceptional surge protection with low incremental surge resistance, providing a robust shield against sudden voltage increases.
  • Fast Response Time: With a rapid response time to transient events, this TVS diode ensures that your sensitive electronics are protected without delay.
  • Operating Temperature Range: The device is designed to operate effectively over a broad temperature range, ensuring reliability in diverse environmental conditions.

Applications

The SA7.0ARLG is versatile and can be used in a variety of applications. It is particularly well-suited for:

  • Consumer electronics such as smartphones, tablets, and laptops
  • Industrial control systems
  • Automotive electronics
  • Power supply protection
  • Telecommunication systems

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The SA7.0ARLG is no exception, with rigorous testing and quality control measures in place to ensure that each diode meets the highest standards of performance and reliability. Whether you're designing consumer devices or industrial equipment, you can trust the SA7.0ARLG to provide the protection your circuits need.

For detailed specifications, application notes, and additional resources, visit the ON Semiconductor website or contact their support team for further assistance.

You May Also Be Interested in

General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.5821
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess