EN
  • EN
  • DE

ZLNB101N8

Part No ZLNB101N8
Manufacturer Diodes Incorporated
Catalog RF Misc ICs and Modules
Description IC CTRLR DUAL POLAR SWITCH 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Purpose Polarity Multiplexer
RF Type LNB, DiSEqC , STBs
Case / Package 8-SOP
Win Source Part Number 214696-ZLNB101N8
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZLNB101N8 CAD Model

Description

Introducing the ZLNB101N8: A Superior Solution for Satellite Receiver Applications

The ZLNB101N8 from Diodes Incorporated is a state-of-the-art integrated circuit designed for satellite receiver applications. This advanced product offers a perfect blend of high performance, reliability, and functionality, making it an ideal choice for designers looking to enhance their satellite receiver systems.

Key Features:

  • Dual LNB Supply and Control Voltage Regulator: The ZLNB101N8 is capable of powering and controlling two Low Noise Block downconverters (LNBs), which are essential for satellite signal reception. This feature simplifies the design and reduces the component count in dual-tuner satellite receiver systems.
  • High Efficiency: With its built-in high-efficiency step-up PWM controller, the ZLNB101N8 ensures minimal power loss and heat generation, leading to a more reliable and sustainable operation over time.
  • I2C Interface: The incorporation of an I2C interface allows for easy communication and control between the ZLNB101N8 and the system's microcontroller, providing a seamless user experience and simplified system integration.
  • DiSEqC 1.X Compliant: Compatibility with DiSEqC 1.X protocol ensures that the ZLNB101N8 can handle digital satellite equipment control, allowing users to communicate with their satellite dishes and select from multiple satellite sources.
  • Overcurrent Protection: The device includes robust overcurrent protection to safeguard the system against potential damage from excessive current conditions, ensuring long-term reliability and safety.
  • Thermal Shutdown: In-built thermal shutdown functionality prevents the device from overheating, contributing to the overall durability and performance of the product.
  • Compact Package: Housed in an 8-pin SO package, the ZLNB101N8 is designed to occupy minimal board space, making it suitable for compact satellite receiver designs.

Applications:

The ZLNB101N8 is perfect for a wide range of satellite receiver applications, including set-top boxes, home gateways, and personal video recorders. Its versatility and high integration level make it a go-to solution for manufacturers seeking to enhance their satellite communication systems with reliable and efficient technology.

With the ZLNB101N8, Diodes Incorporated continues to demonstrate its commitment to providing innovative solutions that meet the evolving needs of the satellite communication industry. Whether for residential or commercial use, the ZLNB101N8 is poised to deliver exceptional performance and simplify the design of next-generation satellite receivers.

You May Also Be Interested in

MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
TRIPLEXER FILTER MOCA
Need more? Email Us
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF,
Need more? Email Us
MACOM Technology Solutions
MODULE,SWITCH LNA,1-6 GHZ,3MMQFN
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
5G DUAL CH SWITCH & LNA MODULE,
Need more? Email Us
MACOM Technology Solutions
RF AMP 1-6 GHZ SWITCH LNA MODULE
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Need more? Email Us
MACOM Technology Solutions
WAFFLE PACK 100 PCE,QUAD FET &PI
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess