EN
  • EN
  • DE

ZHCS350TA

Part No ZHCS350TA
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 40V 350MA SOD523
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 40V
Current - Average Rectified (Io) 350mA (DC)
Voltage - Forward (Vf) (Max) @ If 810mV @ 350mA
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 1.6ns
Current - Reverse Leakage @ Vr 12μA @ 30V
Capacitance @ Vr, F 6pF @ 25V, 1MHz
Mounting SMD (SMT)
Case / Package SOD-523
Operating Temperature - Junction 125°C (Max)
Win Source Part Number 036717-ZHCS350TA
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZHCS350TA CAD Model

Description

Introducing the ZHCS350TA from Diodes Incorporated

The ZHCS350TA is a high-performance Schottky barrier diode designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This compact surface-mount device is engineered to deliver efficient, low-loss power management solutions for a wide array of electronic applications.

Key Features

  • Low Forward Voltage: The ZHCS350TA boasts a low forward voltage drop, which enhances overall system efficiency by minimizing power loss during diode conduction.
  • High Current Capability: With a forward continuous current of 3A, this diode can handle significant current, making it suitable for high-power applications.
  • Fast Switching Speed: Its fast switching capability ensures that the device can operate efficiently at high frequencies, which is crucial for power conversion in modern electronics.
  • Thermal Efficiency: The device's power dissipation is optimized through its excellent thermal performance, which helps maintain stability and prolongs the lifespan of the product.
  • Low Profile Package: The ZHCS350TA comes in a SOD-323 package, which is known for its small footprint and low profile, making it ideal for space-constrained applications.

Applications

The ZHCS350TA is versatile and can be used in various applications, including:

  • DC-DC converters
  • Power management devices
  • Portable electronics
  • Switching power supplies
  • Reverse polarity protection circuits

Quality and Reliability

Diodes Incorporated ensures that the ZHCS350TA meets the highest standards of quality and reliability. Each diode is rigorously tested to guarantee performance even under extreme conditions. The device is also compliant with RoHS and Green standards, reflecting the company's commitment to environmental sustainability.

Conclusion

The ZHCS350TA from Diodes Incorporated represents a blend of performance, efficiency, and reliability. Its compact design, coupled with its impressive electrical characteristics, makes it an excellent choice for designers looking to optimize their power management systems. Whether it's for consumer electronics, industrial applications, or automotive systems, the ZHCS350TA is engineered to meet the demands of today's high-performance circuitry.

You May Also Be Interested in

Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4205 $50.4600
290+ $0.3450 $100.0500
450+ $0.3342 $150.3900
620+ $0.3234 $200.5080
800+ $0.3127 $250.1600
1,075+ $0.2803 $301.3225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 178,490 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess