EN
  • EN
  • DE

ZDT6718QTA

Part No ZDT6718QTA
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Arrays
Description PWR LOW SAT TRANSISTOR SM-8 T&R / Bipolar (BJT) Transistor Array NPN, PNP 20V 2A, 1.5A 140MHz, 180MHz 2W Surface Mount SM-8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays
Mfr Diodes Incorporated
Package Tape & Reel (TR)
Transistor Type NPN, PNP
Current - Collector (Ic) (Max) 2A, 1.5A
Voltage - Collector Emitter Breakdown (Max) 20V
Vce Saturation (Max) @ Ib, Ic 200mV @ 50mA, 2.5A, 220mV @ 50mA, 1.5A
Current - Collector Cutoff (Max) 100nA
DC Current Gain (hFE) (Min) @ Ic, Vce 300 @ 200mA, 2V / 300 @ 100mA, 2V
Power - Max 2W
Frequency - Transition 140MHz, 180MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case SOT-223-8
Supplier Device Package SM-8
ECCN EAR99
HTSUS 8541.29.0075
Other Names 31-ZDT6718QTATR
Standard Package 1,000
Win Source Part Number 965078-ZDT6718QTA
Ultra Librarian 3D Model Ultra Librarian ZDT6718QTA CAD Model

Description

The ZDT6718QTA is a cutting-edge component manufactured by Diodes Incorporated, a leading company in the semiconductor market. This product is a testament to the company's commitment to providing high-quality, reliable solutions for electronic applications across various industries.

Key Features

  • High-Performance Transistor: The ZDT6718QTA is a dual PNP transistor, which offers excellent power handling and switching capabilities, making it suitable for high-speed switching applications.
  • Low Saturation Voltage: This component is designed with a low collector-emitter saturation voltage, which ensures high efficiency and reduces power loss during operation.
  • Integrated Diodes: The product includes built-in diodes for protection, which safeguard the transistor from voltage spikes and enhance its reliability and longevity.
  • Compact Design: The ZDT6718QTA comes in a small surface-mount package, which allows for a more compact PCB design and is ideal for space-constrained applications.

Applications

The versatility of the ZDT6718QTA makes it an excellent choice for a wide range of applications. It is particularly well-suited for:

  • Power management circuits
  • DC-DC converters
  • Motor control drivers
  • Backlighting for LCD displays
  • Charge and discharge circuits for battery management

Quality and Reliability

Diodes Incorporated ensures that the ZDT6718QTA meets the highest standards of quality and reliability. This product has undergone rigorous testing to ensure it performs under a variety of conditions and is compliant with industry standards.

Environmental Considerations

Committed to environmental sustainability, Diodes Incorporated has designed the ZDT6718QTA to be RoHS compliant, minimizing the use of hazardous substances in its construction. This makes the product safer for both consumers and the environment.

With its robust performance, compact design, and commitment to quality, the ZDT6718QTA is an excellent choice for designers and engineers looking for a reliable transistor solution. Diodes Incorporated continues to innovate and provide components that push the boundaries of what's possible in electronic design.

You May Also Be Interested in

Panasonic
TRANS 2NPN 50V 0.1A SMINI6
Lowest to $0.3128
Panasonic
TRANS 2NPN 50V 0.1A SMINI5
Lowest to $0.1445
Diodes Incorporated
TRANS 2PNP 40V 0.2A SOT363
Lowest to $0.1351
Diodes Incorporated
TRANS 2NPN 50V 0.1A SOT963
Lowest to $0.1517
Panasonic
TRANS 2NPN 50V 0.1A MINI6
Lowest to $2.7858
Panasonic
TRANS 2PNP 50V 0.1A SMINI6
Lowest to $0.1445
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Panasonic
TRANS 2PNP 50V 0.1A MINI6
Need more? Email Us
Panasonic
TRANS 2NPN 50V 0.1A SSMINI6
Lowest to $0.3236

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0035 $60.2100
145+ $0.8234 $119.3930
220+ $0.7976 $175.4720
300+ $0.7720 $231.6000
390+ $0.7463 $291.0570
520+ $0.6690 $347.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,680 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess