EN
  • EN
  • DE

ZC934ATA

Part No ZC934ATA
Manufacturer Diodes Incorporated
Catalog Variable Capacitance Diodes (Varicaps, Varactors)
Description DIODE VAR CAP 95PF 1A SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Capacitance @ Vr, F 25pF @ 4V, 50MHz
Voltage - Peak Reverse (Max) 12V
Diode Type Single
Q @ Vr, F 80 @ 4V, 50MHz
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1119970-ZC934ATA
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZC934ATA CAD Model

Description

Introducing Product ZC934ATA from Diodes Incorporated

Diodes Incorporated, a leading manufacturer in the semiconductor market, presents the ZC934ATA, a high-performance, precision device designed to cater to a wide array of electronic applications. This product is a testament to Diodes Incorporated's commitment to providing innovative solutions that meet the evolving needs of the industry.

The ZC934ATA is a versatile component that boasts a compact SOT-23 package, making it an ideal choice for space-constrained applications. It is meticulously engineered to offer excellent stability and reliability, which is crucial for maintaining the integrity of electronic circuits.

This product features a low saturation voltage, which enhances its efficiency in operation. The ZC934ATA operates with a low power consumption, thereby contributing to the energy efficiency of the overall system. It is suitable for high-speed switching applications, which is a critical requirement in modern electronic devices.

One of the remarkable attributes of the ZC934ATA is its robust thermal performance. It can handle a wide temperature range, ensuring that it operates effectively under various environmental conditions. This makes it an excellent choice for both commercial and industrial applications that demand consistent performance regardless of temperature fluctuations.

The ZC934ATA is also designed with protection features to safeguard the device against potential damage caused by electrical overstress. This includes built-in electrostatic discharge (ESD) protection, which is essential for maintaining the longevity of the product.

Applications for the ZC934ATA are diverse and include power management in portable devices, voltage regulation modules, and as a switch in consumer electronics, such as smartphones, tablets, and laptops. Its high reliability also makes it suitable for automotive applications, where consistent performance is non-negotiable.

In summary, the ZC934ATA from Diodes Incorporated is a high-quality, dependable component that brings together compact design, energy efficiency, and robust performance. It is a prime example of Diodes Incorporated's dedication to excellence and innovation in semiconductor technology.

For detailed specifications and application support, customers are encouraged to visit the Diodes Incorporated website or contact their local sales representative.

You May Also Be Interested in

MACOM Technology Solutions
VARACTOR, PLASTIC, LEAD-FREE
Need more? Email Us
MACOM Technology Solutions
VARACTOR PLASTIC DUAL
Lowest to $0.6264
MACOM Technology Solutions
DIODE VARACTOR 22V 50MA SOT-23
Need more? Email Us
MACOM Technology Solutions
DIODE,VARACTOR,CHIP,GAAS
Need more? Email Us
MACOM Technology Solutions
VARACTOR DIODE,CHIP-PACKAGE, 080
Need more? Email Us
MACOM Technology Solutions
VARACTOR GAAS HYPER CHIP; 1.0 GA
Need more? Email Us
MACOM Technology Solutions
DIODE,VARACTOR,CHIP,GAAS,ODS-120
Need more? Email Us
MACOM Technology Solutions
VARACTOR DIODE,HYPER,MGV-075-10-
Need more? Email Us
MACOM Technology Solutions
DIODE VARACTOR DUAL GAAS
Lowest to $78.0713

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess