EN
  • EN
  • DE

ZC830BTA

Part No ZC830BTA
Manufacturer Diodes Incorporated
Catalog Variable Capacitance Diodes (Varicaps, Varactors)
Description DIODE VAR CAP 10PF 25V SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Capacitance @ Vr, F 10.5pF @ 2V, 1MHz
Capacitance Ratio 6
Capacitance Ratio Condition C2/C20
Voltage - Peak Reverse (Max) 25V
Diode Type Single
Q @ Vr, F 300 @ 3V, 50MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 111868-ZC830BTA
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZC830BTA CAD Model

Description

Introducing the ZC830BTA - High Precision Voltage Reference

The ZC830BTA from Diodes Incorporated is an exemplary solution for applications requiring a high precision voltage reference. This component is designed to offer a stable and accurate reference voltage over a wide range of operating conditions, including varying temperatures and supply voltage fluctuations.

At the heart of the ZC830BTA is a bandgap circuit design, which ensures a low temperature coefficient and a low noise performance, making it ideal for high-end applications where precision is paramount. The device offers a typical output voltage of 2.5V, which is maintained with a high level of accuracy.

Key Features:

  • Precision Output: The ZC830BTA provides a precise 2.5V output, which is critical for the accurate operation of analog circuits and ADC/DAC systems.
  • Low Temperature Coefficient: With its advanced design, the ZC830BTA exhibits a minimal change in output voltage with temperature variations, ensuring reliable performance in diverse environments.
  • Wide Operating Range: This voltage reference can operate over a broad supply voltage range, accommodating various application needs and simplifying power supply design.
  • Stable and Low Noise: The low noise output and stability over time make the ZC830BTA suitable for sensitive electronic applications, including precision measurement and control systems.
  • Compact Package: Available in a small SOT-23 package, the ZC830BTA is perfect for space-constrained applications without compromising on performance.

Applications:

The ZC830BTA is versatile and can be used in a wide array of applications, such as:

  • Precision data converters
  • Battery-powered equipment
  • Portable instrumentation
  • Industrial control systems
  • Automotive electronics

With its high precision and stability, the ZC830BTA from Diodes Incorporated is an excellent choice for designers who require a reliable voltage reference that maintains accuracy over temperature and time. Whether for industrial, automotive, or consumer electronics, the ZC830BTA stands out as a component that can significantly enhance the performance of your electronic systems.

You May Also Be Interested in

MACOM Technology Solutions
VARACTOR
Need more? Email Us
MACOM Technology Solutions
DIODE,VARACTOR,ABRUPT,STRIPLINE,
Need more? Email Us
MACOM Technology Solutions
VARACTOR GAAS HYPER CHIP; 1.0 GA
Need more? Email Us
MACOM Technology Solutions
VARACTOR GAAS CHIP IN WAFFLE PAC
Need more? Email Us
MACOM Technology Solutions
DIODE VARACTOR DUAL GAAS
Lowest to $53.5885
MACOM Technology Solutions
LEAD FREE VARACTOR,PLASTIC,SOT-2
Lowest to $0.6078
MACOM Technology Solutions
COM GAAS VARACTOR-PKG, 0805-2X
Need more? Email Us
MACOM Technology Solutions
DIODE,VARACTOR,CHIP,GAAS
Need more? Email Us
MACOM Technology Solutions
VARACTOR, GAAS FLIP-CHIP, POCKET
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,668 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess