EN
  • EN
  • DE

ZC829BTA

Part No ZC829BTA
Manufacturer Diodes Incorporated
Catalog Variable Capacitance Diodes (Varicaps, Varactors)
Description DIODE VAR CAP 8.2PF 25V SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Varactors Single 25 V Surface Mount SOT-23-3
Manufacturer Diodes Incorporated
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23-3
Family Name ZC829B
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Other Part Number ZC829BDKR, ZC829BTA-ND, ZC829BCT, ZC829BTR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 904240-ZC829BTA
Ultra Librarian 3D Model Ultra Librarian ZC829BTA CAD Model

Description

The ZC829BTA is a high-performance, precision voltage comparator crafted by the renowned semiconductor manufacturer, Diodes Incorporated. This component is designed to offer a reliable solution for applications that require rapid and accurate voltage comparisons. With its fast response time and low power consumption, the ZC829BTA is an ideal choice for a wide range of electronic circuits.

Key Features

  • Fast Response Time: The ZC829BTA boasts a quick response time, making it suitable for high-speed signal processing applications.
  • Low Power Consumption: Engineered for efficiency, it operates with minimal power, making it perfect for battery-powered devices.
  • Wide Operating Voltage Range: This voltage comparator can handle a broad range of operating voltages, providing versatility in various circuit designs.
  • Stable Performance: The ZC829BTA is designed to maintain accuracy and stability even under fluctuating conditions, ensuring consistent operation.
  • High Input Impedance: It features a high input impedance, reducing the loading effect on the input signal source.

Applications

The ZC829BTA from Diodes Incorporated is suitable for a variety of applications, including:

  • Logic voltage levels shifting
  • Analog-to-digital converters (ADCs)
  • Battery chargers
  • Window comparators
  • Zero-crossing detectors
  • Relay drivers

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products. The ZC829BTA voltage comparator is built to meet stringent quality standards, ensuring reliability and performance in even the most demanding situations. With its robust design and superior manufacturing process, the ZC829BTA stands as a testament to Diodes Incorporated's dedication to excellence in the semiconductor industry.

Conclusion

In summary, the ZC829BTA is a versatile and efficient voltage comparator that meets the needs of modern electronic circuits. Its fast response time, low power consumption, and stable performance make it an excellent choice for designers looking to enhance the functionality and reliability of their applications.

You May Also Be Interested in

MACOM Technology Solutions
DIODE,VARACTOR,CHIP,GAAS
Need more? Email Us
MACOM Technology Solutions
VARACTOR,CK,SOT23,LEAD-FREE,PLAS
Need more? Email Us
MACOM Technology Solutions
VARACTOR GAAS CHIP IN WAFFLE PAC
Need more? Email Us
MACOM Technology Solutions
DIODE,VARACTOR,ABRUPT,GAAS
Need more? Email Us
MACOM Technology Solutions
VARACTOR DIODE,GAAS,HYPERABRUPT,
Need more? Email Us
MACOM Technology Solutions
DIODE,GAASVARACTOR,1.25GAMMA
Need more? Email Us
MACOM Technology Solutions
VARACTOR DIODE,GAAS,HYPERABRUPT,
Need more? Email Us
MACOM Technology Solutions
DIODE,VARACTOR,HYPER,STRIP
Need more? Email Us
MACOM Technology Solutions
VARACTOR, GAAS FLIP-CHIP, POCKET
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess