EN
  • EN
  • DE

ZABG4002JA16TC

Part No ZABG4002JA16TC
Manufacturer Diodes Incorporated
Catalog PMIC - Power Management - Specialized
Description IC GENERATOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Applications Bias Controller
Operating Supply Current 42mA
Supply Voltage - Operating 3 V to 8 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-QFN (3x3)
Win Source Part Number 214683-ZABG4002JA16TC
Popularity Medium
Supply and Demand Status Limited
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian ZABG4002JA16TC CAD Model

Description

The ZABG4002JA16TC is a cutting-edge semiconductor component manufactured by Diodes Incorporated, a leading company in the design, manufacturing, and supply of high-quality discrete, logic, analog, and mixed-signal semiconductors. This product is part of Diodes Incorporated's broad portfolio, which caters to the consumer electronics, computing, communications, industrial, and automotive markets.

Key Features

  • High Performance: The ZABG4002JA16TC is engineered for high-speed operation and optimized for low-power consumption, making it suitable for a wide range of applications.
  • Compact Design: With its small form factor, this product is ideal for space-constrained applications, offering designers a compact solution without compromising on functionality.
  • Robustness: Built to withstand harsh conditions, the ZABG4002JA16TC is characterized by its robustness and reliability, ensuring long-term performance.
  • Integration: This component integrates multiple functions, which can help reduce the overall part count in a system, leading to cost savings and simplified design processes.

Applications

The versatility of the ZABG4002JA16TC allows it to be used across various applications, including but not limited to:

  • Power Management Circuits
  • Signal Processing
  • Automotive Electronics
  • Portable Devices
  • Networking and Telecommunications

Quality and Compliance

Diodes Incorporated is committed to delivering high-quality products. The ZABG4002JA16TC is manufactured in facilities that are certified to industry standards, and it complies with international regulations, ensuring a product that meets the highest levels of quality and safety.

Technical Specifications

For detailed technical specifications, interested parties are encouraged to refer to the official datasheet of the ZABG4002JA16TC. The datasheet provides comprehensive information on the electrical characteristics, pin configurations, package details, and application guidelines necessary for proper implementation.

You May Also Be Interested in

Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Broadcom Limited
ADSL PHY
Lowest to $12.6888
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6519 $57.8165
90+ $1.3554 $121.9860
135+ $1.3132 $177.2820
185+ $1.2707 $235.0795
240+ $1.2284 $294.8160
315+ $1.1013 $346.9095
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,250 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess