The US1A-13-F is a high-efficiency, surface-mount ultra-fast rectifier designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This rectifier is engineered to meet the rigorous demands of high-speed switching applications and is housed in a compact SMA package, making it suitable for space-constrained designs.
Key Features
- Ultra-Fast Reverse Recovery Time: The US1A-13-F boasts an impressive reverse recovery time, which minimizes power loss during switching and enhances overall efficiency.
- High Forward Surge Current Capability: This rectifier is capable of handling high surge currents, offering reliable performance during momentary overloads.
- Low Forward Voltage Drop: The low forward voltage drop feature ensures reduced power dissipation and improved thermal performance, which is crucial for maintaining the longevity of the device.
- Surface Mount Package: The SMA package allows for efficient use of PCB space and is designed for automated assembly processes, reducing manufacturing time and cost.
- Lead-Free Finish: In compliance with environmental regulations, the US1A-13-F has a lead-free finish, making it a suitable choice for eco-friendly and RoHS-compliant applications.
Applications
The US1A-13-F is ideal for use in a variety of electronic circuits where fast switching is essential. Typical applications include:
- Switching power supplies
- Converters
- Free-wheeling diodes
- Reverse battery protection
- High-frequency rectification
Specifications
Parameter
Value
Reverse Voltage
50V
Average Rectified Output Current
1A
Forward Voltage Drop
0.975V at 1A
Reverse Recovery Time
50ns
With its combination of speed, efficiency, and compact design, the US1A-13-F from Diodes Incorporated is an excellent choice for designers who require a reliable and high-performing rectifier for their next project.