The UFZT953TA is a high-performance PNP bipolar transistor manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This device is designed for general-purpose amplifier and switching applications, offering a combination of low voltage operation and high current capability.
Key Features
- High Current Handling: Capable of managing significant current, the UFZT953TA is rated for a collector current (I<sub>C) of up to -2A, making it suitable for a variety of power applications.
- Low Saturation Voltage: This transistor has a low collector-emitter saturation voltage (V<sub>CE(sat)), which enhances its efficiency by minimizing power loss during operation.
- High Power Dissipation: With a power dissipation (P<sub>D) of 2W, this device can handle relatively high levels of power, making it ideal for demanding applications.
- Complementary NPN Type Available: For design flexibility, a complementary NPN type transistor is available, allowing for use in push-pull and other configurations where complementary pairs are advantageous.
Applications
The UFZT953TA is versatile and can be used in a variety of electronic circuits, including:
- Power management modules
- Linear regulators
- Audio amplifiers
- Signal processing
- Switching circuits
Quality and Reliability
Diodes Incorporated is committed to providing high-quality products. The UFZT953TA is produced with stringent quality control measures and reliability testing to ensure it meets the industry standards and customer expectations. This commitment to quality ensures that the UFZT953TA provides consistent performance and reliability for a wide range of electronic applications.
Environmental Compliance
The UFZT953TA is RoHS compliant, reflecting Diodes Incorporated's dedication to environmental responsibility. By adhering to these standards, the company ensures that its products are free from hazardous substances, contributing to the protection of the environment and the health and safety of electronic device users.
Whether you're designing consumer electronics, industrial systems, or automotive applications, the UFZT953TA offers the performance and reliability you need in a compact, energy-efficient package.