The UFST870TA is a state-of-the-art rectifier diode designed and manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This rectifier diode is specially crafted to meet the demanding requirements of a wide range of electronic applications, offering both high performance and reliability.
Key Features
- High Surge Capability: Engineered to withstand high surge currents, the UFST870TA is an ideal choice for applications that experience frequent power surges.
- Low Forward Voltage Drop: With its low forward voltage drop, this device ensures minimal power loss and improved efficiency, which is critical for power-sensitive circuits.
- Fast Switching Speed: The UFST870TA boasts a fast switching speed, making it suitable for high-frequency rectification and reducing losses in AC-to-DC conversion.
- High Temperature Operation: This rectifier diode can operate at high temperatures, ensuring stable performance even under thermal stress.
- Robust Package: The UFST870TA comes in a compact, surface-mount SOD123 flat lead package that is both durable and space-efficient, making it easy to integrate into various circuit designs.
Applications
The UFST870TA is versatile and can be used in a multitude of electronic applications, including:
- Power supply units
- DC-DC converters
- Automotive systems
- Telecommunications equipment
- LED lighting
- Consumer electronics
Technical Specifications
Parameter
Value
Reverse Voltage
870V
Average Rectified Current
1A
Forward Voltage Drop
1.25V at 1A
Operating Temperature Range
-55°C to +150°C
Conclusion
With its robust design, high surge capability, low forward voltage drop, fast switching speed, and ability to operate at high temperatures, the UFST870TA from Diodes Incorporated is an excellent choice for engineers and designers looking for a reliable and efficient rectifier diode for their electronic projects.