EN
  • EN
  • DE

UF3007-T

Part No UF3007-T
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description 3.0A ULTRA-FAST RECTIFIER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 1000V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Maximum) @ If 1.7V @ 3A
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 75ns
Current - Reverse Leakage @ Vr 5μA @ 1000V
Capacitance @ Vr, F 50pF @ 4V, 1MHz
Mounting Style Through Hole
Package DO-201AD, Axial
Manufacturer Package DO-201AD
Operating Temperature - Junction -65°C ~ 150°C
Win Source Part Number 1276886-UF3007-T
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management, Defence, Military & Aerospace
Family Name UF3007
Introduction Date May 15, 2000
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date Obsolete
Quantity per package 1,200
Ultra Librarian 3D Model Ultra Librarian UF3007-T CAD Model

Description

Diodes Incorporated UF3007-T Ultra Fast Recovery Rectifier

The UF3007-T from Diodes Incorporated is a high-performance ultra-fast recovery rectifier, designed to cater to applications requiring quick switching and low power loss. This rectifier is well-suited for high-efficiency power supplies, freewheeling diodes, and polarity protection devices, making it a versatile component for a wide range of electronic circuits.

Key Features

  • Voltage Rating: The device boasts a reverse voltage rating of 1000V, providing a high breakdown voltage suitable for various applications.
  • Current Capability: It has a forward current capacity of 3A, which is ample for many medium-power requirements.
  • Ultra-Fast Recovery Time: With a recovery time as low as 75ns, the UF3007-T minimizes energy loss during switching, making it ideal for high-frequency operations.
  • Low Forward Voltage Drop: The low forward voltage drop reduces power dissipation and improves efficiency, particularly beneficial in low-voltage applications.
  • High Thermal Performance: Encased in a molded plastic package, the device is capable of withstanding high temperatures, ensuring reliability and longevity.
  • RoHS Compliant: The UF3007-T adheres to RoHS standards, ensuring that it is free from hazardous substances and environmentally friendly.

Applications

The UF3007-T's fast recovery time and high voltage rating make it suitable for a variety of applications, such as:

  • Switch-mode power supplies (SMPS)
  • DC-DC converters
  • Motor controllers
  • Snubber circuits
  • Lighting ballasts
  • Reverse battery protection

Reliability and Quality

Diodes Incorporated is known for its commitment to quality and reliability, and the UF3007-T is no exception. Each rectifier is subjected to rigorous testing and quality control procedures to ensure that it meets the high standards expected from Diodes Incorporated products. The UF3007-T is a reliable choice for designers looking to improve the performance of their power management systems.

Easy Integration

The UF3007-T comes in an axial lead package, which allows for easy integration into a variety of PCB layouts. This packaging also facilitates efficient heat dissipation, further enhancing the performance and durability of the device.

For detailed specifications and application notes, engineers and designers are encouraged to consult the UF3007-T datasheet available on the Diodes Incorporated website or through authorized distributors.

You May Also Be Interested in

GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess