EN
  • EN
  • DE

UF1006-T

Part No UF1006-T
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 800V 1A DO41
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Quantity per package 5k pcs
Application Field Used in Power Management
Supply and Demand Status Balance
Popularity Medium
Win Source Part Number 121129-UF1006-T
Operating Temperature - Junction -65°C to 150°C
Case / Package DO-41
Mounting Through Hole
Capacitance @ Vr, F 10pF @ 4V, 1MHz
Current - Reverse Leakage @ Vr 5μA @ 800V
Reverse Recovery Time (trr) 75ns
Speed(Frequency) Fast Recovery = 200mA (Io)
Voltage - Forward (Vf) (Max) @ If 1.7V @ 1A
Current - Average Rectified (Io) 1A
Voltage - DC Reverse (Vr) (Max) 800V
Diode Type Standard
Status Active
Packaging Reel - TR
Manufacturer Diodes Incorporated
Categories Discrete Semiconductor Products
Ultra Librarian 3D Model Ultra Librarian UF1006-T CAD Model

Description

The UF1006-T from Diodes Incorporated is a high-performance ultra-fast rectifier designed for applications requiring efficient and reliable high-speed switching. This rectifier is ideal for use in power supplies, converters, freewheeling diodes, and other electronic circuits that demand minimal power loss and heat generation.

With its ultra-fast reverse recovery time, the UF1006-T ensures that switching losses are kept to a minimum, enhancing the overall efficiency of the electronic system. This feature is particularly critical in high-frequency operations where traditional rectifiers may fail to perform adequately.

Key Specifications: Parameter Value Device Type Ultra-Fast Rectifier Reverse Voltage 800V Forward Current 1A Reverse Recovery Time 75ns Package DO-41

The UF1006-T features a high reverse voltage of 800V, making it robust against high voltage spikes and surges, thus safeguarding sensitive electronic components. The forward current rating of 1A is adequate for a wide range of applications, ensuring reliable performance under varying conditions.

The device is housed in a DO-41 package, which is known for its compact size and ease of mounting on printed circuit boards (PCBs). The package is also designed for optimal thermal performance, ensuring that the device operates within its specified temperature range even under high load conditions.

Diodes Incorporated's UF1006-T is a testament to the company's commitment to providing high-quality components that meet the demanding requirements of modern electronic systems. Whether you're designing a power supply or looking to improve the efficiency of your existing circuitry, the UF1006-T ultra-fast rectifier is a reliable and cost-effective solution.

You May Also Be Interested in

Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess