EN
  • EN
  • DE

UDZ9V1BQ-13

Part No UDZ9V1BQ-13
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Description DIODE ZENER SOD323 / Zener Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Diodes Incorporated
Package Tape & Reel
Base Product Number UDZ9V1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Names 31-UDZ9V1BQ-13CT,31-UDZ9V1BQ-13DKR,31-UDZ9V1BQ-13TR
Standard Package 10,000
Win Source Part Number 966587-UDZ9V1BQ-13
Ultra Librarian 3D Model Ultra Librarian UDZ9V1BQ-13 CAD Model

Description

The UDZ9V1BQ-13 from Diodes Incorporated is a high-quality, robust Zener diode designed for providing a regulated voltage across a wide range of electronic applications. This component is particularly well-suited for voltage regulation, offering a Zener voltage of 9.1V, which makes it an ideal choice for circuits requiring a precise 9V supply.

Key Features

  • Zener Voltage: The device features a Zener voltage of 9.1V with a tolerance of ±2%, ensuring accurate voltage regulation for sensitive electronics.
  • Power Dissipation: With a power dissipation of 500mW, the UDZ9V1BQ-13 can handle a moderate amount of power, making it suitable for a variety of applications.
  • Package Type: The diode comes in a small SOD-323 package, which is ideal for space-constrained applications while providing excellent thermal performance.
  • Operating Temperature Range: It can operate over a wide temperature range from -55°C to +150°C, ensuring reliability and performance under extreme conditions.
  • Surface Mount: This Zener diode is a surface-mount device (SMD), which allows for efficient assembly and space-saving PCB design.

Applications

The UDZ9V1BQ-13 is versatile and can be used in a variety of applications, including:

  • Consumer electronics
  • Power management systems
  • Automotive electronics
  • Industrial controls
  • Medical devices

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the UDZ9V1BQ-13 is no exception. It is manufactured to high standards, ensuring that it meets the requirements of the most demanding electronic systems. The device's robust construction and stable Zener voltage make it a reliable choice for circuit protection and voltage regulation tasks.

Ordering Information

The UDZ9V1BQ-13 is readily available for order and can be sourced through Diodes Incorporated's network of distributors and retailers. For detailed specifications, datasheets, and ordering options, customers should contact Diodes Incorporated or an authorized distributor.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
Rohm Semiconductor
DIODE ZENER 2.9V 1W PMDU
Lowest to $0.1019
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Nexperia USA Inc.
DIODE ZENER 10V 300MW SOD323
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $0.1467
Nexperia USA Inc.
DIODE ZENER 5.3V 250MW TO236AB
Lowest to $0.0944

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
1,260+ $0.0460 $57.9600
3,060+ $0.0378 $115.6680
4,735+ $0.0367 $173.7745
6,515+ $0.0355 $231.2825
8,450+ $0.0342 $288.9900
11,280+ $0.0307 $346.2960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,120 pieces
MOQ: 1260 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess